location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS Libro K document holder Hylite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Libro K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST201156
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 04:33:40
The date of the most recent change of the data-sheet in Icecat's system
STANDIVARIUS ST201156 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS Libro K document holder Hylite
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - correct in-line working posture
  • - ergonomic design to relieve back/neck pain
  • - suitable for A4 sheets, tablets
  • - 4 height settings, max 45 degrees
  • - low angle setting for writing & tablet use
  • - portable: folds flat to just 2.5 mm
  • - fold-away design
  • - ZERO WASTE packaging: 100% recycleable paper packaging
Long product name STANDIVARIUS Libro K document holder Hylite :
The short editorial description of STANDIVARIUS Libro K document holder Hylite

standivarius Libro K - A4 fold-away Document & Book Holder
More>>>
Short summary description STANDIVARIUS Libro K document holder Hylite:
This short summary of the STANDIVARIUS Libro K document holder Hylite data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS Libro K, Hylite, 4.41 lbs (2 kg), 0 - 45°, European Union, Romania, 100 sheets, 1 pc(s)

Long summary description STANDIVARIUS Libro K document holder Hylite:
This is an auto-generated long summary of STANDIVARIUS Libro K document holder Hylite based on the first three specs of the first five spec groups.

STANDIVARIUS Libro K. Material: Hylite, Maximum weight capacity: 4.41 lbs (2 kg), Angle setting range: 0 - 45°. Width: 8.07" (205 mm), Depth: 11.8" (300 mm), Height: 0.512" (13 mm). Master (outer) case width: 9.84" (250 mm), Master (outer) case length: 15" (380 mm), Master (outer) case height: 0.394" (10 mm)

Country Distributor
United Kingdom 1 distributor(s)