location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS Oryx evo H Laptop stand Aluminum, Silver 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oryx evo H - ergonomic/with document holder/for tall people
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST10411H
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 11:48:47
The date of the most recent change of the data-sheet in Icecat's system
STANDIVARIUS ST10411H user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS Oryx evo H Laptop stand Aluminum, Silver 17"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - specialised ergonomic laptop stand, developed for tall people / small laptops
  • - as big as 17" and up to 4 kg
  • - complies with European and UK ergonomic regulations
  • - height adjustable to suit individual needs: 5 settings, max. inclination of 60 degrees
  • - small footprint when in use on a desk: 215 x 210 mm
  • - ideal for hybrid work or while travelling
  • - thin when folded flat (360 x 210 x 2.5 mm)
  • - ultralight weighing only 250g
  • - portable in OEKOTEX certified recycled leather travel sleeve
  • - Lifetime warranty
  • - Zero waste packaging: 100% recycled & recyclable paper
Guarantee: Lifetime Warranty
Long product name STANDIVARIUS Oryx evo H Laptop stand Aluminum, Silver 17" :
The short editorial description of STANDIVARIUS Oryx evo H Laptop stand Aluminum, Silver 17"

standivarius Oryx evo D - ergonomic laptop stand with document holder for tall people, silver
More>>>
Short summary description STANDIVARIUS Oryx evo H Laptop stand Aluminum, Silver 17":
This short summary of the STANDIVARIUS Oryx evo H Laptop stand Aluminum, Silver 17" data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS Oryx evo H, Laptop stand, Aluminum, Silver, Aluminum, 10", 17", 8.82 lbs (4 kg)

Long summary description STANDIVARIUS Oryx evo H Laptop stand Aluminum, Silver 17":
This is an auto-generated long summary of STANDIVARIUS Oryx evo H Laptop stand Aluminum, Silver 17" based on the first three specs of the first five spec groups.

STANDIVARIUS Oryx evo H. Product type: Laptop stand, Product color: Aluminum, Silver, Material: Aluminum. Tilt angle range: 40 - 60°. Width: 14.2" (360 mm), Depth: 8.27" (210 mm), Height: 0.157" (4 mm). Package width: 15.4" (391 mm), Package depth: 8.98" (228 mm), Package height: 0.276" (7 mm). Packaging content: laptop stand, travel sleeve

Country Distributor
United Kingdom 1 distributor(s)