location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GR93U-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32GR93U-B.AEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084254382
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:37:07
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 32GR93U-B.AEU user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 31.5" LCD IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 144 Hz 1 ms 400 cd/m² 1000:1
  • - NVIDIA G-SYNC AMD FreeSync Flicker-free technology
  • - F 32 kWh 65 W
Guarantee: 1 Year Parts and Labor
Long product name LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black :
The short editorial description of LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black

32" UltraGear™ UHD 1ms 144Hz Gaming Monitor with NVIDIA® G-SYNC® Compatible
More>>>
LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black:
The official marketing text of LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black as supplied by the manufacturer

Perfomance Compatible with PC & Console Gaming

From the 32GR93U’s HDMI 2.1 connection, game at up to 4K UHD resolution with a ultra-smooth, 144Hz refresh rate on PC games and get up to a 120Hz refresh rate support on next gen gaming consoles.

1ms Response Time: Designed for Incredible Speed

Re-imagine every scene with vivid, responsive IPS. At 32“, LG's UltraGear™ IPS Display features vibrant color, contrast, clarity and detail, while delivering ultra-fast 1ms (GtG) response rates.

Get In The Game

Officially validated by NVIDIA® as G-SYNC® Compatible. That translates to faster, smoother gaming that's been tested to reduce screen tearing and stutter. Never miss a frame of the action as you clinch your victories.

AMD FreeSync™ Premium is Build In

AMD FreeSync™ Premium equips serious gamers with a fluid, virtually tear-free gaming experience. With at least 120hz refresh rate at minimum FHD resolution and low latency gameplay, you'll never miss a frame of the action as you play at peak performance.

Short summary description LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black:
This short summary of the LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32GR93U-B, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Black

Long summary description LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of LG 32GR93U-B computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

LG 32GR93U-B. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
31.5"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Pixel pitch
0.00716 x 0.00716" (0.182 x 0.182 mm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400, HDR Effect
Colour gamut standard
DCI-P3
Color gamut
95%
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Flicker-free technology
Yes
Smart modes
Energy saving
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Detachable stand
Yes
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
HDMI *
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Pivot
Yes
Tilt adjustment
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
55 kWh
Power consumption (typical) *
65 W
Power consumption (standby) *
0.5 W
Power consumption (max)
70 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter output voltage
19 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1562333
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (with stand)
28.1" (713.9 mm)
Depth (with stand)
10.9" (278 mm)
Height (with stand)
24.1" (611.2 mm)
Weight (with stand)
18.3 lbs (8.3 kg)
Width (without stand)
28.1" (713.9 mm)
Depth (without stand)
2.13" (54 mm)
Height (without stand)
16.9" (428.2 mm)
Weight (without stand)
13.2 lbs (6 kg)
Packaging data
Package width
38.1" (968 mm)
Package depth
10.9" (277 mm)
Package height
20.9" (530 mm)
Package weight
25.6 lbs (11.6 kg)
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Power adapter included
Yes
Other features
FPS counter
Yes
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)