- - Multifunctional: Print, copy and scan
- - Productive: ADF as standard, optional paper tray
- - Durable: Duty cycle of up to 120,000 pages
- - High-performance: Print speed of up to 24ppm
- - Networked: PDL, Gigabit Ethernet connectivity
AcuLaser CX37DTN
Multifunctional: The CX37DTN allows medium-to-large workgroups to print in A4 double-sided plus copy and scan in colour and mono.
Productive: It also features an automatic document feeder as standard, while an additional paper tray as standard allows workgroups to save time by quickly and easily increasing paper capacity.
High-performance: Users benefit from a fast print and copy speed of up to 24ppm, as well as a maximum duty cycle of up to 120,000 pages per month, while professional-quality printing is easily achieved with AcuBrite toner technology.
Easy integration: Featuring PCL6 and PS3 emulations, IPv6 and 802.1x support, plus gigabit Ethernet connectivity, the CX37DTN is designed to fit into complex IT environments. Further increase performance by adding optional HDD and memory devices.
Low TCO: Affordable hardware, combined with long-lasting toner supplies that allow users to optimise cost per page, means total cost of ownership is extremely low. It is ENERGY STAR-qualified for reduced power consumption and environmental impact.
Epson AcuLaser CX37DTNF, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, Gray
Epson AcuLaser CX37DTNF. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray