location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST65
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST65ZZBPSMX
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 14.22 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 8 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion) 4.2 V
Long product name Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver :
The short editorial description of Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver

ST65, 1/2.3" CCD, 14.22MP, 4320 x 3240 px, 3x/5x, DIS, 2.7" TFT, TTL, ISO 3200, HD Video, NTSC, PAL, 1280 x 720 px, 24 fps, PictBrudge, USB 2.0, 110 g, Silver
More>>>
Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver:
The official marketing text of Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver as supplied by the manufacturer

A 14 Mega Pixels camera with 27mm wide-angle lens, 5x optical zoom and 720p HD video recording, ST65 packs a lot of performance into an ultra-slim design.

Sleek, stylish and a touch of sophistication
The latest ST65 packs a lot of performance into an ultra-slim design. Measuring just over 17mm, the ST65 allows users to have the sleekest, most stylish compact camera around with 4 fascinating colors. It is slim enough to slip into a pocket, so you can take it with you wherever you go.

Get a whole new view
Get more from your lens, whether shooting a memorable landscape or the gang’sreunion around a restaurant table. By using the precision-cut ST65’s 27mm wide-angle lens, with its 5x optical zoom, you instantly cover a whole-horizon field of view. Now, you can now capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

HD quality video. Now in a compact camera
The ST65 artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 24 frames per second. Use the 5x zoom to get up close and vividly personal.

Just what you had in mind
You see the image you want in your head. You point the ST65. And Smart Auto sees it too. This scene recognition technology actually chooses from 15 different settings ranging from landscape to portrait automatically. Then adjusts for the perfect shot. Whether it's catching your friends on a night on the town or a waterfall off a mountain.

Cool effects make every photo unique
The ST65’s Smart Filter lens and color options makes special moods easy for still shots and videos. The Tilt & Shift Lens Effect gives subjects a miniaturized or model-scale look. The Vignetting Effect sets up striking compositional contrast. The Fish-eye Effect enhances videos with a cool, distorted feel. Color effects, like Sketch and Defog, add an emotional or ultra-vivid vibe. It’s now a snap to get creative.

The camera loves you
No one has a bad side with ST65's Perfect Portrait system. Sure it fixes red-eye, but this next generation face detection technology even detects blinking. So you're always sure eyes are open and smiles are bright. In addition it evens skin tones, erases blemishes and removes dark circles. And with different level settings, you can control how much retouching you do. Not that your friends and family need any.

Digital Image Stabilization (DIS)
Even the tiniest shake can ruin your shot. The ST65’s Digital Image Stabilization solves that. Digital Image Stabilization gives you sharp images no matter the condition. Whether it’s low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ST65 shake things up. In a good way.

Short summary description Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver:
This short summary of the Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ST ST65, 14.22 MP, 4320 x 3240 pixels, CCD, 5x, HD, Silver

Long summary description Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver:
This is an auto-generated long summary of Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver based on the first three specs of the first five spec groups.

Samsung ST ST65. Camera type: Compact camera, Megapixel: 14.22 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Weight: 3.88 oz (110 g). Product color: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
14.22 MP
Sensor type *
CCD
Maximum image resolution *
4320 x 3240 pixels
Still image resolution(s) *
1024 x 768,1920 x 1080,2592 x 1944,3264 x 2448,4000 x 3000,4224 x 2376,4320 x 3240
Image stabilizer *
Yes
Total megapixels
14.54 MP
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.9 - 24.5 mm
Minimum focal length (35mm film equiv)
1.06" (27 mm)
Maximum focal length (35mm film equiv)
5.31" (135 mm)
Minimum aperture number
3.5
Maximum aperture number
5.9
Combined zoom
13.5x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Auto Focus (AF) object detection
Face
Normal focusing range (tele)
1 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞/1 - ∞
Macro focusing range (tele)
1 - ∞
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
8 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Flash off, Flash on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
15.7 - 137.8" (0.4 - 3.5 m)
Flash range (tele)
19.7 - 78.7" (0.5 - 2 m)
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
M-JPEG
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio system
Mono
Audio formats supported
PCM
Memory
Internal memory
19 MB
Compatible memory cards *
microSDHC
Memory slots
1
Maximum memory card size
8 GB
Display
Display *
TFT
Touchscreen *
No
Display diagonal *
2.7"
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Close-up (macro), Dawn, Documents, Fireworks, Night, Night portrait, Portrait, Snow, Sunset, Landscape
Shooting modes *
Auto, Manual, Movie, Program, Scene
Photo effects *
Negative film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Image editing
Rotating, Trimming
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.21
Tripod mounting supported *
Yes
Sharpness levels
Normal, Soft, Vivid
Album organization
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
4.2 V
Battery capacity
740 mAh
Battery type
BP70A
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
3.64" (92.4 mm)
Depth
0.669" (17 mm)
Height
2.19" (55.6 mm)
Weight
3.88 oz (110 g)
Packaging content
AC adapter included
Yes
Batteries included
Yes
Bundled software
Intelli-Studio Adobe Reader
Other features
Minimum storage drive space
250 MB
Minimum RAM
1024 MB
Minimum processor
Intel Pentium 4, 3.0 GHz/AMD Athlon FX, 2.2 GHz/Power Mac G3
Video capability
Yes
Minimum system requirements
DirectX 9.0c+ CD-ROM VGA 1024 x 768 px
Built-in flash
Yes
Compatible operating systems
Windows XP SP2+ Windows Vista Windows 7 Mac OS 10.4+
Digital SLR
No
Date imprinting
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:15:11
Uk has collected 2 expert reviews for Samsung ST ST65 1/2.3" Compact camera 14.22 MP CCD 4320 x 3240 pixels Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%