OKI logo

OKI Microline 320 Elite dot matrix printer 240 x 216 DPI 360 cps

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172939
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
3 years on-site warranty.
Long product name OKI Microline 320 Elite dot matrix printer 240 x 216 DPI 360 cps:

Microline 320 Elite 80 col dot-matrix 9 pin 360 cps

Short summary description OKI Microline 320 Elite dot matrix printer 240 x 216 DPI 360 cps:

OKI Microline 320 Elite, 360 cps, 240 x 216 DPI, 63 cps, 57 dB, 15.7 x 13.6 x 4.57" (398 x 345 x 116 mm), 38-90 g/m2

Long summary description OKI Microline 320 Elite dot matrix printer 240 x 216 DPI 360 cps:

OKI Microline 320 Elite. Maximum print speed: 360 cps, Maximum resolution: 240 x 216 DPI, Normal print speed: 63 cps. Sound pressure level (printing): 57 dB. Dimensions (WxDxH): 15.7 x 13.6 x 4.57" (398 x 345 x 116 mm), Media types supported: 38-90 g/m2, Power requirements: 220/230V AC (+6%, -14%) 240V AC (+/-10) 50/60 Hz

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.