location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A1400EA-FHD321
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1400EA-FHD321
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 10:32:00
The date of the most recent change of the data-sheet in Icecat's system
ASUS A1400EA-FHD321 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i3-1115G4 (6MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 4GB DDR4-SDRAM (1 x 4) & 256GB SSD
Long product name ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black :
The short editorial description of ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

Intel Core i3-1115G4 (6MB Cache), 4GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
The official marketing text of ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black as supplied by the manufacturer

Easy portability. Effortless productivity.
One of the world’s smallest all-rounder 14-inch laptops

Whether for work or play, ASUS A1400 is the entry-level laptop that delivers powerful performance and immersive visuals. Its NanoEdge display boasts wide 178° viewing angles and a matte anti-glare coating for a truly engaging experience. Inside, it’s powered by up to an Intel® Core™ i7 processor with 16 GB 2400 MHz RAM, and features and NVIDIA® MX330 discrete graphics. A dual-storage design with up to a 1 TB PCIe® SSD and a 1 TB HDD gives you the perfect combination of large storage capacity and fast data read / write speeds. There’s also Intel® Optane™ memory support1 to help speed things up even more.

Short summary description ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
This short summary of the ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook 14 A1400EA-FHD321, Intel® Core™ i3, 14", 1920 x 1080 pixels, 4 GB, 256 GB, Windows 11 Home

Long summary description ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
This is an auto-generated long summary of ASUS Vivobook 14 A1400EA-FHD321 laptop Intel® Core™ i3 i3-1115G4 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black based on the first three specs of the first five spec groups.

ASUS Vivobook 14 A1400EA-FHD321. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Black. Weight: 3.53 lbs (1.6 kg)

Design
Color name
Indie Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Plastic
Market positioning
Home
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
11th gen Intel® Core™ i3
Processor model *
i3-1115G4
Processor cores
2
Processor boost frequency
4.1 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Configurable TDP-up frequency
3 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.7 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Power adapter barrel connector
4.0 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
37 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.8" (325.4 mm)
Depth
8.5" (216 mm)
Height
0.783" (19.9 mm)
Weight *
3.53 lbs (1.6 kg)