location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2722DE_WOST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U2722DWOST
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184656983
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:34:44
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-U2722DWOST user manual (13.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2722D Quick Setup Guide (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2722D Monitor User’s Guide (11.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2722D Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2722D Outline Dimension Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2722D Monitor Teardown Instructions (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.47cm (27") Quad HD 2560 x 1440 LED IPS
  • - 8ms, 16:9, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Guarantee: 3 Years Base Adv Ex
Long product name DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver :
The short editorial description of DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver

68.47cm (27") Quad HD 2560 x 1440 LED IPS, 16:9, 350cd/m², 1.07B, 8ms, 178°/178°, 1000:1
More>>>
Short summary description DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
This short summary of the DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2722DE_WOST, 27", 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U2722DE_WOST. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting. Product color: Black, Silver

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Supported video modes
480i, 480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Response time (fast)
5 ms
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Pixel density
108.78 ppi
Horizontal scan range
30 - 90 kHz
Vertical scan range
49 - 76 Hz
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Viewable size diagonal
27" (68.5 cm)
Display diagonal (metric)
27" (68.5 cm)
High Dynamic Range (HDR) supported
No
Colour gamut standard
sRGB
Color gamut
100%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Office
Product color *
Black, Silver
Front bezel color
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of upstream ports
2
Number of USB Type-C upstream ports quantity
2
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
90 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Ports & interfaces
Headphone connectivity
3.5 mm
Microphone in
No
PC Audio in
No
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
20 kWh
Power consumption (typical) *
20.4 W
Power consumption (standby) *
0.3 W
Power consumption (max)
197 W
Power consumption (average)
20.4 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
20.32 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
414156
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
No
Cables included
AC, DisplayPort, HDMI, USB Type-C
Power adapter included
Yes
Handheld remote control
No
Stylus included
No
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
HDMI cable length
70.9" (1.8 m)
Weight & dimensions
Width (without stand)
24.1" (611.3 mm)
Depth (without stand)
1.95" (49.5 mm)
Height (without stand)
13.9" (352 mm)
Weight (without stand)
10.5 lbs (4.78 kg)
Bezel width (side)
0.287" (7.3 mm)
Bezel width (top)
0.287" (7.3 mm)
Bezel width (bottom)
0.356" (9.05 mm)
Sustainability
Sustainability certificates
ENERGY STAR
Technical details
Compliance certificates
RoHS
Other features
Ethernet LAN (RJ-45) ports
1
Country Distributor
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL UltraSharp U2722DE_WOST LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration