location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperChassis 825S2-560LPV Full Tower Silver 560 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperChassis 825S2-560LPV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-825S2-560LPV show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SuperChassis 825S2-560LPV Full Tower Silver 560 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full Tower Server
  • - 560 W
  • - Silver
Long product name Supermicro SuperChassis 825S2-560LPV Full Tower Silver 560 W :
The short editorial description of Supermicro SuperChassis 825S2-560LPV Full Tower Silver 560 W

SuperChassis 825S2-560LPV
More>>>
Short summary description Supermicro SuperChassis 825S2-560LPV Full Tower Silver 560 W:
This short summary of the Supermicro SuperChassis 825S2-560LPV Full Tower Silver 560 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperChassis 825S2-560LPV, Full Tower, Server, Silver, 2U, 560 W, 10 - 35 °C

Long summary description Supermicro SuperChassis 825S2-560LPV Full Tower Silver 560 W:
This is an auto-generated long summary of Supermicro SuperChassis 825S2-560LPV Full Tower Silver 560 W based on the first three specs of the first five spec groups.

Supermicro SuperChassis 825S2-560LPV. Form factor: Full Tower, Type: Server, Product color: Silver. Power supply: 560 W. Width: 17.2" (437 mm), Depth: 25.5" (648 mm), Height: 3.5" (89 mm). Ventilation fan(s): 3x80mm, 6300 RPM, Power requirements: 100-240 V, 50-60 Hz, 8.5-4 A, Processor upgrade: Dual Xeon

Brand Image Article code product Stock Price from
Supermicro

Supermicro SuperChassis 512L-260B Full Tower Black 260 W
(show image)
CSE-512-L260B SuperChassis 512L-260B 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro SuperChassis 825TQ-560LPV Full Tower Silver 560 W
(show image)
CSE-825TQ-560LPV SuperChassis 825TQ-560LPV 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro SuperChassis 825TQ-560LPB Full Tower Black 560 W
(show image)
CSE-825TQ-560LPB SuperChassis 825TQ-560LPB 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro SuperChassis 833S-550B Full Tower Black 550 W
(show image)
CSE-833S-550B SuperChassis 833S-550B 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro SuperChassis 933T-R760B Full Tower Black
(show image)
CSE-933T-R760B SuperChassis 933T-R760B 0.00
(excl. VAT)
0 (incl. VAT)