location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperChassis 745TQ-R800 (Beige) Full Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperChassis 745TQ-R800 (Beige)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-745TQ-R800 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Supermicro SuperChassis 745TQ-R800 (Beige) Full Tower :
The short editorial description of Supermicro SuperChassis 745TQ-R800 (Beige) Full Tower

SuperChassis 745TQ-R800 (Beige) / DP Dual-Core Xeon / 8x SAS/SATA / 7x FF / 800W
More>>>
Short summary description Supermicro SuperChassis 745TQ-R800 (Beige) Full Tower:
This short summary of the Supermicro SuperChassis 745TQ-R800 (Beige) Full Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperChassis 745TQ-R800 (Beige), Full Tower, Server, Beige, 4U, 10 - 35 °C, -40 - 70 °C

Long summary description Supermicro SuperChassis 745TQ-R800 (Beige) Full Tower:
This is an auto-generated long summary of Supermicro SuperChassis 745TQ-R800 (Beige) Full Tower based on the first three specs of the first five spec groups.

Supermicro SuperChassis 745TQ-R800 (Beige). Form factor: Full Tower, Type: Server, Product color: Beige. Width: 17.2" (437 mm), Depth: 25.5" (648 mm), Height: 7.01" (178 mm). Main board size: 13.68 x 13", Expansion slots: 7x PCI