Dataram DRH1333RL/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46020
Info modified on:
07 Mar 2024, 15:34:52
Long product name Dataram DRH1333RL/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC:

8 Gb, DDR3-1333, 240-pin, 1.35 V, Registered, ECC, Rank 2

Short summary description Dataram DRH1333RL/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC:

Dataram DRH1333RL/8GB, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Dataram DRH1333RL/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC:

Dataram DRH1333RL/8GB. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.