location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Notebook Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB5N1DOCK
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:01
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name StarTech.com Notebook Docking Station :
The short editorial description of StarTech.com Notebook Docking Station

5 in 1 USB 2.0 Notebook Docking Station / Port Replicator
More>>>
StarTech.com Notebook Docking Station:
The official marketing text of StarTech.com Notebook Docking Station as supplied by the manufacturer

This 5-port USB docking station provides broad capability while saving space - allowing you to connect USB, PS/2, serial, parallel and RJ45 using only 1 USB port.

Offering USB 2.0data transfer speeds of up to 480Mbps, as well as backwards compatibility with USB 1.1, you can take full advantage of USB peripherals new and old, for a more complete laptop experience. Plus, with the convenience of hot-pluggable connections, you can connect and disconnect peripherals without having to turn off the computer.

Short summary description StarTech.com Notebook Docking Station:
This short summary of the StarTech.com Notebook Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Notebook Docking Station, 2.56 x 6.69 x 0.984" (65 x 170 x 25 mm), 1x DB9 1x DB25

Long summary description StarTech.com Notebook Docking Station:
This is an auto-generated long summary of StarTech.com Notebook Docking Station based on the first three specs of the first five spec groups.

StarTech.com Notebook Docking Station. Dimensions (WxDxH): 2.56 x 6.69 x 0.984" (65 x 170 x 25 mm), I/O ports: 1x DB9 1x DB25

Ports & interfaces
USB 2.0 ports quantity *
4
PS/2 ports quantity
2
Network
Ethernet LAN (RJ-45) ports
1
Other features
Dimensions (WxDxH)
2.56 x 6.69 x 0.984" (65 x 170 x 25 mm)
I/O ports
1x DB9 1x DB25
Brand Image Article code product Stock Price from
StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black
(show image)
USB6N1DOCK 6-in-1 USB 2.0 Laptop Docking Station 0.00
(excl. VAT)
0 (incl. VAT)