StarTech.com logo

StarTech.com USB 2.0 to SATA Adapter

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91782
Info modified on:
18 Feb 2021, 18:07:50
Guarantee:
1 year.
Long product name StarTech.com USB 2.0 to SATA Adapter:

USB 2.0 to SATA adapter

StarTech.com USB 2.0 to SATA Adapter:

With simple installation and configuration, this is the perfect SATA storage solution!

Now, you can add any 2.5" or 3.5" SATA or SATA II drive to your computer. It's as easy as plugging into an available USB port, or if used with Windows 98SE the added step of driver installation.

Able to support hard drives sized 80 Gigabytes to 500 Gigabytes, USB2SATA offers data transfer speeds of up to 480Mbps, making it ideal for adding storage to an existing system, or swap files to and from a portable drive.

Short summary description StarTech.com USB 2.0 to SATA Adapter:

StarTech.com USB 2.0 to SATA Adapter, Male, Male, 1 - SATA Data 7 pin, 1 - USB B, 1 - SP4, 1 - SATA, Windows 98SE/ME/2000/XP/2003/Vista & Mac OS 9.2, 100 pc(s), 0.132 lbs (0.0600 kg)

Long summary description StarTech.com USB 2.0 to SATA Adapter:

StarTech.com USB 2.0 to SATA Adapter. Connector 1 gender: Male, Connector 2 gender: Male, Connector(s): 1 - SATA Data 7 pin, 1 - USB B, 1 - SP4, 1 - SATA. Compatible operating systems: Windows 98SE/ME/2000/XP/2003/Vista & Mac OS 9.2. Case or master carton quantity: 100 pc(s), Packaging net weight: 0.132 lbs (0.0600 kg)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.