location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 Port Compact Black USB 2.0 Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST7202USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030823814 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ST7202USB user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 2.0
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 7
  • - 480 Mbit/s
  • - Black Plastic
Guarantee: 1 year.
Long product name StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black :
The short editorial description of StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black

7 Port USB 2.0 Hub
More>>>
StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black:
The official marketing text of StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black as supplied by the manufacturer

Connect the most demanding USB peripherals to your system with a seven port USB 2.0 hub from StarTech.com. The ST7202USB is great for connecting high-speed USB 2.0 devices like printers and scanners as well as low speed peripherals like mice and keyboards.

Featuring data transfer rates of up to 480 Mbits/sec., the ST7202USB is compatible with both PCs and Macs and supports both self and bus powered operation.



The StarTech.com Advantage
-Comes complete with a wall-mount power adapter and a 3 ft. USB 2.0 A/B male-to-male cable.
-Connect up to seven USB devices.
-Hot swap capabilities allow you to connect and disconnect devices without rebooting.
-PC and Mac compatible.

Short summary description StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black:
This short summary of the StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST7202USB, USB 2.0, USB 2.0, 480 Mbit/s, Black, Plastic, RoHS, CE, FCC

Long summary description StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black:
This is an auto-generated long summary of StarTech.com ST7202USB interface hub USB 2.0 480 Mbit/s Black based on the first three specs of the first five spec groups.

StarTech.com ST7202USB. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Housing material: Plastic. Input voltage: 110 - 240 V, Input current: 1 A, Output voltage: 5 V. Width: 2.36" (60 mm), Depth: 3.94" (100 mm), Height: 0.787" (20 mm). Package width: 3.44" (87.3 mm), Package depth: 5.91" (150 mm), Package height: 8.86" (225 mm)

Ports & interfaces
Host interface *
USB 2.0
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
7
Ports quantity *
7
Features
Data transfer rate *
480 Mbit/s
Product color
Black
Housing material
Plastic
Hot-swap
Yes
Plug and Play
Yes
Certification
RoHS, CE, FCC
Power
Input voltage
110 - 240 V
Input current
1 A
Output voltage
5 V
Output current
2 A
Power
Power plug type
Type H
Weight & dimensions
Width
2.36" (60 mm)
Depth
3.94" (100 mm)
Height
0.787" (20 mm)
Weight
10.2 oz (290 g)
Packaging data
Package width
3.44" (87.3 mm)
Package depth
5.91" (150 mm)
Package height
8.86" (225 mm)
Package weight
14.1 oz (400 g)
Packaging content
AC adapter included
Yes
Cables included
USB
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Brand Image Article code product Stock Price from
StarTech.com ST4300USB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black StarTech.com ST4300USB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
ST4300USB3 4 Port Black SuperSpeed USB 3.0 Hub - 5Gbps 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)