location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CD DVD Mounting Bracket Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD DVD Mounting Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLIMCDFDCAGE
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:45:57
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime.
Long product name StarTech.com CD DVD Mounting Bracket Black :
The short editorial description of StarTech.com CD DVD Mounting Bracket Black

Slim CD DVD Mounting Bracket for 5.25 Drive Bay
More>>>
StarTech.com CD DVD Mounting Bracket Black:
The official marketing text of StarTech.com CD DVD Mounting Bracket Black as supplied by the manufacturer

Add versatility to your computer case, with the space-efficiency offered by SLIMCDFDCAGE.

This innovative product offers multi-purpose functionality - acting as either a Drive Bracket or cage to mount any slim CD/DVD drive in a standard 5.25" bay of your computer, or to mount a slim optical drive + regular floppy drive in same 5.25" bay.

Short summary description StarTech.com CD DVD Mounting Bracket Black:
This short summary of the StarTech.com CD DVD Mounting Bracket Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CD DVD Mounting Bracket, Black

Long summary description StarTech.com CD DVD Mounting Bracket Black:
This is an auto-generated long summary of StarTech.com CD DVD Mounting Bracket Black based on the first three specs of the first five spec groups.

StarTech.com CD DVD Mounting Bracket. Product color: Black

Mounting
Mounting type *
Wall
Design
Product color *
Black
Packaging data
Package weight
18 oz (510 g)
Country Distributor
United Kingdom 1 distributor(s)