location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 24 Outlets Rack-Mountable Power Strip

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 Outlet 120V 15A Rackmount Power Strip
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RKPW247015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030816915 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime.
Long product name StarTech.com 24 Outlets Rack-Mountable Power Strip :
The short editorial description of StarTech.com 24 Outlets Rack-Mountable Power Strip

24 Outlet 120V 15A Rackmount Power Strip
More>>>
StarTech.com 24 Outlets Rack-Mountable Power Strip:
The official marketing text of StarTech.com 24 Outlets Rack-Mountable Power Strip as supplied by the manufacturer

This 24 outlet rackmount power strip provides a 0U solution for your rackmount equipment and fits most 42U racks and equipment cabinets. The 10' power cord provides plenty of reach to power outlets, and the 24 evenly spaced outlets will keep power cabling clean and efficiently routed.

Short summary description StarTech.com 24 Outlets Rack-Mountable Power Strip:
This short summary of the StarTech.com 24 Outlets Rack-Mountable Power Strip data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 24 Outlets Rack-Mountable Power Strip, 6.61 lbs (3 kg), 2.28" (58 mm), 73" (1855 mm), 2.99" (76 mm), 5.75 lbs (2.61 kg), 0.984 x 1.5 x 72" (25 x 38 x 1830 mm)

Long summary description StarTech.com 24 Outlets Rack-Mountable Power Strip:
This is an auto-generated long summary of StarTech.com 24 Outlets Rack-Mountable Power Strip based on the first three specs of the first five spec groups.

StarTech.com 24 Outlets Rack-Mountable Power Strip. Weight: 6.61 lbs (3 kg). Package width: 2.28" (58 mm), Package depth: 73" (1855 mm), Package height: 2.99" (76 mm). Dimensions (WxDxH): 0.984 x 1.5 x 72" (25 x 38 x 1830 mm)

Weight & dimensions
Weight
6.61 lbs (3 kg)
Packaging data
Package width
2.28" (58 mm)
Package depth
73" (1855 mm)
Packaging data
Package height
2.99" (76 mm)
Package weight
5.75 lbs (2.61 kg)
Other features
Dimensions (WxDxH)
0.984 x 1.5 x 72" (25 x 38 x 1830 mm)
Country Distributor
United States 2 distributor(s)