StarTech.com logo

StarTech.com RACKCONS1916 rack console 19" 1280 x 1024 pixels Steel Black 1U

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127241
Info modified on:
10 Aug 2024, 09:36:44
Guarantee:
1 year.
Long product name StarTech.com RACKCONS1916 rack console 19" 1280 x 1024 pixels Steel Black 1U:

19" Folding LCD Rack Console With 16 Port Multi-Platform KVM

StarTech.com RACKCONS1916 rack console 19" 1280 x 1024 pixels Steel Black 1U:

The 1U LCD Rack Console by StarTech.com is a 19" wide drawer designed for applications where cabinet space is at a premium. The RACKCONS1916 offers a 16 Port KVM module, has an eye-catching 19-inch active-matrix LCD monitor, full size 106-key keyboard, and a mouse touchpad. When the RACKCONS1916 is not in use, you can close the console like a laptop and slide it into the cabinet and out of your way.

The LCD Rack Console is able to work with virtually any existing KVM switch and any standard rack or cabinet that is 30" or greater in depth. The product is capable of managing up to 136 servers through eight cascaded 16-port KVMs.

The StarTech.com Advantage

-Generates less heat than CRT displays, reducing cooling requirements.
-Improve space efficiency inside cabinets, allowing larger systems to fit into less cabinet space.
-Improves cabinet ergonomics by placing keyboard and display close together.
-Removable 16 port KVM module to add more flexibility on required number of ports.

Short summary description StarTech.com RACKCONS1916 rack console 19" 1280 x 1024 pixels Steel Black 1U:

StarTech.com RACKCONS1916, 19", 1280 x 1024 pixels, 250 cd/m², 1000:1, 176°, 170°

Long summary description StarTech.com RACKCONS1916 rack console 19" 1280 x 1024 pixels Steel Black 1U:

StarTech.com RACKCONS1916. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display brightness: 250 cd/m². Interface: 16 x VGA, 1 x Centronics, Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Certification: CE, FCC, UL. Power consumption (typical): 48 W, AC adapter input voltage: 115 - 230 V, AC adapter output voltage: 12 V. Dimensions (WxDxH): 17.3 x 20.9 x 1.73" (440 x 530 x 44 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.