location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 3 + 1 Internal Port PCI Express FireWire adapter Card PEX13943 - FireWire adapter - PCI Express x1 - Firewire - 3 ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX13943
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:49:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: IEEE 1394/Firewire
  • - 0.4 Gbit/s
Guarantee: Lifetime
Long product name StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire :
The short editorial description of StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire

400 Mbps, 4 x IEEE 1394a, PCI, 60 g
More>>>
StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire:
The official marketing text of StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire as supplied by the manufacturer

This 4 Port PCI Express 1394a FireWire Adapter Card turns a PCI Express slot into three external and one internal 1394a ports, allowing you to connect portable drives, digital camcorders and more to your desktop computer.

The adapter card supports hot-swapping, so you’ll be able to plug, unplug, and swap your FireWire peripherals with ease, without having to power down the computer. It also includes a low profile bracket that makes the adapter card suitable for installation in slimline or small/micro form factor systems.

Short summary description StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire:
This short summary of the StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX13943, PCIe, IEEE 1394/Firewire, NEC D72874, 0.4 Gbit/s, Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7..., Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X...

Long summary description StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire:
This is an auto-generated long summary of StarTech.com PEX13943 interface cards/adapter Internal IEEE 1394/Firewire based on the first three specs of the first five spec groups.

StarTech.com PEX13943. Host interface: PCIe, Output interface: IEEE 1394/Firewire. Chipset: NEC D72874, Data transfer rate (max): 0.4 Gbit/s. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012. Width: 0.748" (19 mm), Depth: 3.54" (90 mm), Height: 2.76" (70 mm). Package width: 2.68" (68 mm), Package depth: 6.77" (172 mm), Package height: 7.09" (180 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
IEEE 1394/Firewire
Firewire (IEEE 1394) ports
3
Internal FireWire ports quantity
1
Design
Internal *
Yes
Features
Chipset
NEC D72874
Data transfer rate (max)
0.4 Gbit/s
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
0.748" (19 mm)
Depth
3.54" (90 mm)
Height
2.76" (70 mm)
Weight
2.12 oz (60 g)
Packaging data
Package width
2.68" (68 mm)
Package depth
6.77" (172 mm)
Package height
7.09" (180 mm)
Package weight
3.53 oz (100 g)
Logistics data
Case or master carton quantity
50 pc(s)
Other features
Connectivity technology
Wired
Supported data transfer rates
400000 kbits/s
Compatible operating systems
Windows 2000/XP/2003/Vista, Mac OS X+
Compliance industry standards
IEEE 1394/1394a / OHCI
Package length
0.267" (6.77 mm)
Brand Image Article code product Stock Price from
StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1394A2 interface cards/adapter PCI Express x1 StarTech.com PEX1394A2 interface cards/adapter PCI Express x1
(show image)
PEX1394A2 2 Port PCI Express 1394a FireWire Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)