location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI RS232 Serial Adapter Card w/ 16950 UART - Dual Voltage
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S950DV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030821476 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: Serial
  • - Output interface: PCI, PCI-X
  • - Purpose: PC
  • - 0.00043 Gbit/s
  • - Green
Guarantee: Lifetime Warranty
Long product name StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X :
The short editorial description of StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X

2 Port PCI RS232 Serial Adapter Card w/ 16950 UART - Dual Voltage
More>>>
StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X:
The official marketing text of StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X as supplied by the manufacturer

Add 2 RS-232 serial ports to your PC with this dual voltage universal PCI expansion card
The PCI2S950DV 2 Port Dual Voltage PCI RS232 Serial Adapter Card w/ 16950 UART - lets you add 2 RS-232 serial ports using a PCI expansion slot offering high performance 16950 UART channels/ports for connecting any new or legacy serial peripherals, with data transfer rates of up to 460kbps.
A cost-effective solution for connecting serial modems, POS devices, printers, ISDN terminal adapters and more, the PCI serial card offers dual voltage support, allowing you to use a PCI (5V) or PCI-X (3.3V) slot for installation. The RS232 card also provides broad operating system support, IRQ sharing and a plug and play PCI interface with included standard and low profile slot brackets to guarantee convenient, hassle-free serial device connections on almost any system.
Backed by a StarTech.com lifetime warranty and free lifetime technical support.
The StarTech.com Advantage
- Dual Voltage ensures compatibility with both 3.3 and 5.0 volt PCI slots
- Standard and low profile bracket included allowing installation into almost any system

Short summary description StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X:
This short summary of the StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI2S950DV, Serial, PCI, PCI-X, RS-232, Green, PC, Oxford OXuPCI952

Long summary description StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X:
This is an auto-generated long summary of StarTech.com PCI2S950DV interface cards/adapter Internal PCI, PCI-X based on the first three specs of the first five spec groups.

StarTech.com PCI2S950DV. Host interface: Serial, Output interface: PCI, PCI-X, Serial interface type: RS-232. Product color: Green, Purpose: PC. Chipset: Oxford OXuPCI952, Data transfer rate (max): 0.00043 Gbit/s, FIFO (First In, First Out): 128 B. Width: 0.787" (20 mm), Depth: 4.13" (105 mm), Height: 4.72" (120 mm). Package width: 2.28" (58 mm), Package depth: 5.83" (148 mm), Package height: 7.68" (195 mm)

Ports & interfaces
Host interface *
Serial
Output interface *
PCI, PCI-X
Serial ports quantity
2
Serial interface type
RS-232
Design
Internal *
Yes
Product color
Green
Purpose
PC
Features
Chipset
Oxford OXuPCI952
Data transfer rate (max)
0.00043 Gbit/s
FIFO (First In, First Out)
128 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
0.787" (20 mm)
Depth
4.13" (105 mm)
Height
4.72" (120 mm)
Weight
1.94 oz (55 g)
Packaging data
Package width
2.28" (58 mm)
Package depth
5.83" (148 mm)
Package height
7.68" (195 mm)
Package weight
7.05 oz (200 g)
Logistics data
Case or master carton quantity
48 pc(s)
Other features
Ports quantity
2
Connectivity technology
Wired
Supported data transfer rates
460 kbps
Compatible operating systems
Windows NT4/98SE/ME/2000/XP/Vista, Linux.
Package length
0.23" (5.83 mm)
Country Distributor
Nederland 3 distributor(s)
Sverige 3 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)