StarTech.com logo

StarTech.com 10 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 118.1" (3 m) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17901
Info modified on:
04 Apr 2019, 08:04:58
Guarantee:
Lifetime
Long product name StarTech.com 10 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 118.1" (3 m) Black:

StarTech.com 10 ft S-Video with 3.5 mm to RCA Stereo Audio Video Cable

StarTech.com 10 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 118.1" (3 m) Black:

Display images and provide sound from your PC to your TV

This S-Video + audio adapter provides a direct link from a PC to A/V equipment - providing a direct S-Video connection and converting a 3.5mm (headphone) Audio out connection to RCA audio.

The StarTech.com Advantage

- Quality construction backed by a lifetime warranty

Short summary description StarTech.com 10 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 118.1" (3 m) Black:

StarTech.com 10 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable, 118.1" (3 m), Black, Male/Male, 4 DIN, 3.5 mm / 4 DIN, 2 - RCA

Long summary description StarTech.com 10 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 118.1" (3 m) Black:

StarTech.com 10 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable. Cable length: 118.1" (3 m), Product color: Black, Connector gender: Male/Male. Connector(s): 4 DIN, 3.5 mm / 4 DIN, 2 - RCA

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.