StarTech.com logo

StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
44731
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year
Long product name StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver:

InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure

StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver:

The perfect solution for sharing files and applications between computers, making high-speed backups, and portability at the touch of a button, the IDECASE35U2B includes a unique One-Button backup feature. Backup, restore, and synchronize your files at a data transfer rates of 480 Mbits/sec. This hard drive enclosure is designed for use with 3.5” IDE hard drives and can be used with either Mac or PC (USB 2.0 connection required). As well, the case's hot-swap feature allows you to connect and disconnect it when needed, without ever having to reboot your computer. The silver aluminum case design protects your hard drive and keeps it cool.

Short summary description StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver:

StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure, IDE/ATA, Silver

Long summary description StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver:

StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure. Number of storage drives supported: 1, Supported storage drive interfaces: IDE/ATA. Product color: Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.