location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Drive 3.5in Trayless Hot Swap SATA Mobile Rack Backplane
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSB430SATBK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030822312 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com HSB430SATBK user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bezel panel 5.25" Black
  • - Material: Aluminum, Plastic
  • - HDD interface: Serial ATA, Serial ATA II, Serial ATA III
  • - 6 Gbit/s
Guarantee: 2 Years
Long product name StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black :
The short editorial description of StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black

StarTech.com 4 Drive 3.5in Trayless Hot Swap SATA Mobile Rack Backplane
More>>>
StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black:
The official marketing text of StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black as supplied by the manufacturer

This 4 Bay SATA Mobile Rack lets you swap between 3.5in Serial ATA (SATA, SATA II, SATA III-6Gbps) hard drives in seconds.

A time saving storage solution, the mobile rack offers four trayless SATA hard drive bays, allowing you to hot swap Serial ATA hard drives but avoid having to mount the drives to trays for deployment or unfasten them for replacement.

To maximize performance and utilize the full speed potential of your SATA III hard drives, this HDD Backplane supports SATA III for transfer speeds up to 6 Gbps when paired with a compatible controller.

Supporting up to four hard drives, the mobile SATA hot swap rack only takes up three 5.25in drive bays inside a host computer - maximizing space-efficiency within the computer. The mobile rack/backplane is fully compatible with RAID installations to ensure maximum performance and versatility for enhanced storage applications.

Using Terabyte hard drives? Don’t expose your Hard Drive and valuable data to unnecessary heat!
The HSB430SATBK has two built-in 40mm fans that re-distribute the heat build-up generated as a result of typical drive operation. This feature is especially important for larger volume storage drives, and faster “spinning" drives (i.e 7200 RPM), as it can help optimize drive operability and in turn preserve stored data integrity.

The StarTech.com Advantage
- Quickly and easily install or remove hard drives without having to open the chassis with the innovative trayless design
- Rubber shock absorbers, a solid aluminum construction and 10,000+ insertion rating ensures longevity from both the drives and bay
- Maximize performance, with file transfer speeds up to 6Gbps when paired with SATA III HDD and controller

Short summary description StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black:
This short summary of the StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HSB430SATBK, 5.25", Bezel panel, Black, 3.5", Serial ATA, Serial ATA II, Serial ATA III, Aluminum, Plastic

Long summary description StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black:
This is an auto-generated long summary of StarTech.com HSB430SATBK drive bay panel 5.25" Bezel panel Black based on the first three specs of the first five spec groups.

StarTech.com HSB430SATBK. Size (imperial): 5.25", Type: Bezel panel, Product color: Black. Width: 5.75" (146 mm), Depth: 7.64" (194 mm), Height: 5" (127 mm). Package dimensions (WxDxH): 7.17 x 10.6 x 8.58" (182 x 270 x 218 mm), Package weight: 3.15 lbs (1.43 kg). Cables included: SATA

Features
Size (imperial) *
5.25"
Type *
Bezel panel
Product color
Black
Number of HDDs supported
4
HDD size
3.5"
HDD interface
Serial ATA, Serial ATA II, Serial ATA III
Material
Aluminum, Plastic
Number of fans
2 fan(s)
Fan diameter
1.57" (4 cm)
Data transfer rate
6 Gbit/s
LED indicators
Activity, Power
Certification
CE, FCC
Weight & dimensions
Width
5.75" (146 mm)
Weight & dimensions
Depth
7.64" (194 mm)
Height
5" (127 mm)
Weight
3.09 lbs (1.4 kg)
Packaging data
Package dimensions (WxDxH)
7.17 x 10.6 x 8.58" (182 x 270 x 218 mm)
Package weight
3.15 lbs (1.43 kg)
Packaging content
Cables included
SATA
Screws included
Yes
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)