StarTech.com logo

StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31414
Info modified on:
04 Apr 2019, 08:04:56
Guarantee:
1 year.
Long product name StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm:

10/100 Mbps Fiber to Ethernet Single Mode WDM Media Converter (SC) *** Includes both Endpoints ***

StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm:

Are you looking for a cost-effective way to deploy or increase the capacity of a fiber cabling solution? The ET90110WDM allows you to use one single-mode fiber cable for two-way communication at distances up to 20 Km, reducing fiber cabling costs. Alternatively, you can effectively double the capacity of your existing fiber infrastructure without the need to install new cabling.

Short summary description StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm:

StarTech.com Ethernet Media Converter, 100 Mbit/s, 1310 nm, IEEE 802.3 10Base-T, 802.3u 100Base-TX, 100Base-FX, 33.5 oz (950 g), 2.43 lbs (1.1 kg), 15.7 x 19.3 x 10.2" (400 x 490 x 260 mm)

Long summary description StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm:

StarTech.com Ethernet Media Converter. Maximum data transfer rate: 100 Mbit/s. Wavelength: 1310 nm. Compliance industry standards: IEEE 802.3 10Base-T, 802.3u 100Base-TX, 100Base-FX. Weight: 33.5 oz (950 g). Package weight: 2.43 lbs (1.1 kg)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.