StarTech.com logo

StarTech.com 2 Port USB 2.0 ExpressCard Adapter interface cards/adapter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82721
Info modified on:
15 Dec 2023, 14:33:22
Guarantee:
Lifetime
Long product name StarTech.com 2 Port USB 2.0 ExpressCard Adapter interface cards/adapter:

StarTech.com 2 Port ExpressCard Laptop USB 2.0 Adapter Card

StarTech.com 2 Port USB 2.0 ExpressCard Adapter interface cards/adapter:

Add two USB 2.0 ports to a computer through an ExpressCard slot

This USB ExpressCard lets you add two USB 2.0 ports to your laptop computer, with support for high-speed USB transfer rates of up to 480Mbps. Compliant with the ExpressCard Type II standard, the USB ExpressCard can be installed in any 34mm or 54mm ExpressCard slot, and offers broad operating system compatibility supporting Windows 2000/XP/XP 64-bit/Server 2003/Vista.

The StarTech.com Advantage

- Easily add two USB 2.0 ports to your laptop computer
- Hot swap capabilities allow you to connect and disconnect devices without turning off your computer
- PC and Mac compatible

Short summary description StarTech.com 2 Port USB 2.0 ExpressCard Adapter interface cards/adapter:

StarTech.com 2 Port USB 2.0 ExpressCard Adapter, ExpressCard, 2.83" (72 mm), 6.77" (172 mm), 7.09" (180 mm), 3.17 oz (90 g), 480 Mbit/s

Long summary description StarTech.com 2 Port USB 2.0 ExpressCard Adapter interface cards/adapter:

StarTech.com 2 Port USB 2.0 ExpressCard Adapter. Host interface: ExpressCard. Package width: 2.83" (72 mm), Package depth: 6.77" (172 mm), Package height: 7.09" (180 mm). Data transfer rate: 480 Mbit/s, Compatible operating systems: Windows 2000/XP/XP 64-bit/Server 2003/Vista

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.