location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 42" Bracket Kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42" Bracket Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCONS42KIT
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 12:23:20
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year.
Long product name StarTech.com 42" Bracket Kit Black :
The short editorial description of StarTech.com 42" Bracket Kit Black

42 Inch Deep Cabinet Bracket Kit for 1U Cabinet Command Console
More>>>
StarTech.com 42" Bracket Kit Black:
The official marketing text of StarTech.com 42" Bracket Kit Black as supplied by the manufacturer

Mount your StarTech.com Cabinet Command Console in a 42" deep cabinet with this special mounting kit. It is designed to fit cabinets ranging from 31 to 35 inches total depth. This product is designed to be used with StarTech.com's 1UCABCONS and 1UCABCONS17 LCD consoles.

Short summary description StarTech.com 42" Bracket Kit Black:
This short summary of the StarTech.com 42" Bracket Kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 42" Bracket Kit, Black

Long summary description StarTech.com 42" Bracket Kit Black:
This is an auto-generated long summary of StarTech.com 42" Bracket Kit Black based on the first three specs of the first five spec groups.

StarTech.com 42" Bracket Kit. Product color: Black

Mounting
Mounting type *
Wall
Design
Product color *
Black
Packaging data
Package weight
3.24 lbs (1.47 kg)