location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CABCONS16 1U Cabinet Console
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCONS16
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels :
The short editorial description of StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels

1U DuraView LCD Rack / Cabinet Console with Integrated 16 Port KVM Switch and 15 in. TFT Screen
More>>>
StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels:
The official marketing text of StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels as supplied by the manufacturer

Instead of wasting your valuable cabinet space with a bulky monitor, keyboard and mouse set up, get efficient with the StarTech.com CABCONS16, a 1U cabinet console for 19” racks. A complete 16-port KVM solution, this eye-catching 15-inch active matrix LCD monitor, 105-key low profile keyboard, and touchpad fold down into just 1U of space. When you don’t need the CABCONS16, you can close the console like a laptop and slide it into the cabinet and out of your way. We’ve also included 16 of our ultra-thin 3-in-1 KVM cables to save you even more cabinet space and make installation easy.

The 16-port KVM switch allows you to use pushbuttons, hotkey commands, or on-screen display to navigate your KVM setup. You can also name your computers, lock them from unauthorized access, and automatically scan through them using AutoScan mode.

The CABCONS16 works with all standard racks and cabinets that have a minimum depth of 30" and includes all required rack-mounting hardware. The product is capable of managing up to 136 computers through eight cascaded 16-port KVMs.

-Generates less heat than CRT displays, reducing cooling requirements
-Improve space efficiency inside cabinets, allowing larger systems to fit into less cabinet space
-Improves cabinet ergonomics by placing keyboard and display close together
-Includes StarTech.com ultra-thin 3-in-1 cables to save space and reduce clutter
-Uses 90% less space than a standard cabinet mounted keyboard, monitor, and mouse

Short summary description StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels:
This short summary of the StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABCONS16 1U Cabinet Console, 15", 1024 x 768 pixels, 33 W, 15.9 x 4.49 x 1.57" (404 x 114 x 40 mm), 35.9 lbs (16.3 kg), 39.7 lbs (18 kg)

Long summary description StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels:
This is an auto-generated long summary of StarTech.com CABCONS16 1U Cabinet Console rack console 15" 1024 x 768 pixels based on the first three specs of the first five spec groups.

StarTech.com CABCONS16 1U Cabinet Console. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Power consumption (typical): 33 W. Dimensions (WxDxH): 15.9 x 4.49 x 1.57" (404 x 114 x 40 mm). Weight: 35.9 lbs (16.3 kg). Package weight: 39.7 lbs (18 kg)

Display
Display diagonal
15"
Display resolution
1024 x 768 pixels
Technical details
Weight (imperial)
39.8 lbs
Power
Power consumption (typical)
33 W
Other features
Dimensions (WxDxH)
15.9 x 4.49 x 1.57" (404 x 114 x 40 mm)
Weight & dimensions
Weight
35.9 lbs (16.3 kg)
Packaging data
Package weight
39.7 lbs (18 kg)