StarTech.com logo

StarTech.com ATXPOW350PRO power supply unit 350 W

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34355
Info modified on:
27 Mar 2024, 09:48:57
Guarantee:
2 years
Long product name StarTech.com ATXPOW350PRO power supply unit 350 W:

Professional 350 Watt ATX12V Power Supply

StarTech.com ATXPOW350PRO power supply unit 350 W:

Power your high-performance system with StarTech.com’s Professional Series ATX12V power supplies. If you need a new power supply, upgrade to the ATXPOW350PRO, delivering 350 watts of clean power, to feed power-hungry 2 GHz (or higher) Intel & AMD CPUs. The heavy-duty ATXPOW350PRO offers an enhanced power supply replacement for a broad selection of eMachines and other Gateway systems.
Constructed from the highest quality components to ensure an extra long-life, backed by StarTech.com’s 3-year warranty and FREE tech support.

Short summary description StarTech.com ATXPOW350PRO power supply unit 350 W:

StarTech.com ATXPOW350PRO, 350 W, 65%, Non-Modular, 32.6 dB, 100000 h, 0 - 50 °C

Long summary description StarTech.com ATXPOW350PRO power supply unit 350 W:

StarTech.com ATXPOW350PRO. Total power: 350 W, Efficiency: 65%. Cabling type: Non-Modular. Noise level: 32.6 dB, Mean time between failures (MTBF): 100000 h. Weight: 4.28 lbs (1.94 kg). Package weight: 4.78 lbs (2.17 kg)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.