location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35BAYCF2IDE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030824194 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:30:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: IDE
  • - Output interface: CF
  • - 0.133 Gbit/s
Guarantee: 2 Year Warranty
Long product name StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF :
The short editorial description of StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF

3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader
More>>>
StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF:
The official marketing text of StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF as supplied by the manufacturer

Connect a CF card to a computer through an IDE connector
This Compact Flash IDE adapter is a perfect solution for accessing CompactFlash (CF I, CF II) and IBM Micro Drive media, allowing you to access the flash/micro drive media as if it were an IDE hard drive. The CF/IDE adapter can be installed in the computer case through simple mounting in an available 3.5in drive bay, for connection to the computer IDE bus through either a 40 or 44-pin connection. Designed and constructed to provide a reliable media card platform, the CF IDE adapter is backed by StarTech.com''s 2-year warranty.
The StarTech.com Advantage
- Quick and driver free installation into any IDE 40 pin and 44 pin slot
- Easily swap cards in and out with built-in push button ejector

Short summary description StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF:
This short summary of the StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 35BAYCF2IDE, IDE, CF, 0.133 Gbit/s, -55 - 85 °C, -55 - 85 °C, 5 - 85%

Long summary description StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF:
This is an auto-generated long summary of StarTech.com 35BAYCF2IDE interface cards/adapter Internal CF based on the first three specs of the first five spec groups.

StarTech.com 35BAYCF2IDE. Host interface: IDE, Output interface: CF. Data transfer rate (max): 0.133 Gbit/s. Width: 3.82" (97 mm), Depth: 3.94" (100 mm), Height: 0.984" (25 mm). Package width: 1.89" (48 mm), Package depth: 8.66" (220 mm), Package height: 6.22" (158 mm)

Ports & interfaces
Host interface *
IDE
Output interface *
CF
Design
Internal *
Yes
Features
Data transfer rate (max)
0.133 Gbit/s
Operational conditions
Operating temperature (T-T)
-55 - 85 °C
Storage temperature (T-T)
-55 - 85 °C
Operating relative humidity (H-H)
5 - 85%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
3.82" (97 mm)
Depth
3.94" (100 mm)
Height
0.984" (25 mm)
Weight
5.11 oz (145 g)
Packaging data
User guide
Yes
Package width
1.89" (48 mm)
Package depth
8.66" (220 mm)
Package height
6.22" (158 mm)
Package weight
7.58 oz (215 g)
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter
(show image)
CF2IDE18 1.8" IDE to Single Compact Flash Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA to Compact Flash Adapter StarTech.com SATA to Compact Flash Adapter
(show image)
SAT2CF SATA to Compact Flash Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Compact Flash to IDE Adapter interface cards/adapter IDE/ATA StarTech.com Compact Flash to IDE Adapter interface cards/adapter IDE/ATA
(show image)
IDE2CFINT Compact Flash to IDE Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)