location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershot Pro 1 +GRATIS 256MB geheugen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9140A011AA-RAM
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7 MP CCD Black
  • - Image sensor size: 2/3"
  • - Optical zoom: 7x Digital zoom: 3.2x
Long product name Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black :
The short editorial description of Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black

Powershot Pro 1 +GRATIS 256MB geheugen
More>>>
Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black:
The official marketing text of Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black as supplied by the manufacturer

The serious photographer's choice
The PowerShot Pro1 has an 8.0 megapixel CCD for high-resolution printing up to A2. Its Canon 7x L-Series zoom lens (35mm equivalent: 28–200mm, f/2.4–f/3.5) includes fluorite and UD elements to significantly reduce chromatic aberration. The PowerShot Pro1 features a new hybrid AF system, which together with the Micro Ultrasonic Motor (USM) provides quick, quiet auto-focusing to ensure you don't miss that perfect shot.
-Advanced technology.
The combination of Canon's unique iSAPS technology to optimise shooting settings, high-performance DIGIC processor for fast processing, together with Image Rendering technology for accurate reproduction of colours, ensures every shot is represented faithfully.
-Increased flexibility.
Because every shot is different, Canon has made the PowerShot Pro1 incredibly versatile. There are 12 shooting modes – from Manual to Auto (including 2 custom settings), for greater creative control.
-There's a choice of two colour space formats – standard sRGB and Adobe RGB. With a choice of 3 compression rates and 5 resolutions, plus RAW mode for maximum image data recording, you have a total of 16 modes for increased recording flexibility.
-As well as total compatibility with the complete range of EX Speedlites, the PowerShot Pro1 has optional telephoto and close-up lenses for you to achieve any desired perspective.
-Ergonomically designed.
The PowerShot Pro 1 is designed to place controls exactly where they should be. Its 2.0" vari-angle LCD is bright, easy to read and tilts to just the position you want. The tough, black body fits comfortably in your hand, while a large grip lets you hold the camera steady as you compose your shots.
-Even more choice.
After shooting, there's a wealth of software including ZoomBrowser EX (Windows) and ImageBrowser (Macintosh) to help you manage and edit your images. You can also use the CANON iMAGE GATEWAY – 100MB of free internet space that allows you to share your images via email. And you can print your pictures without a PC to any PictBridge or Canon Direct Print compatible printer.

Short summary description Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black:
This short summary of the Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot Pro 1 +GRATIS 256MB geheugen, 7 MP, 2/3", CCD, 7x, 19.2 oz (545 g), Black

Long summary description Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black:
This is an auto-generated long summary of Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black based on the first three specs of the first five spec groups.

Canon PowerShot Pro 1 +GRATIS 256MB geheugen. Megapixel: 7 MP, Image sensor size: 2/3", Sensor type: CCD. Optical zoom: 7x, Digital zoom: 3.2x. Display diagonal: 2". Internal memory: 256 MB. Weight: 19.2 oz (545 g). Product color: Black

Picture quality
Image sensor size *
2/3"
Megapixel *
7 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
7x
Digital zoom *
3.2x
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
256 MB
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
2"
Ports & interfaces
I/O ports
USB
Design
Product color *
Black
Battery
Battery type
Rechargeable Li-ion Battery BP-511A / BP-514/ BP-511 / BP-512 (BP-511A battery and charger supplied)
Power requirements
Approx. 420 shots (LCD monitor on), Approx. 420 shots (Electronic viewfinder on), Approx. 400 min. (Playback)
System requirements
Mac compatibility
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
19.2 oz (545 g)
Other features
Camera CCD sensor
2/3 CCD
Dimensions (WxDxH)
4.63 x 2.83 x 3.56" (117.5 x 72 x 90.3 mm)
Data compression
Superfine, Fine, Normal or RAW (Recording pixels not selectable)
Metering
Evaluative, Centre-weighted average, Spot (centre or linked to focusing frame)
Lens system
14 elements in 10 groups, L-series lens (1 Fluorite, 1 UD glass & 2 aspherical elements)
Power supply type
Compact power adapter CA-560
Camera focusing range
WAVE (monaural)
Camera shutter speed
15 – 1/4000, 1/4000 (max) -15(min)
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 / v10.2
Brand Image Article code product Stock Price from
Canon PowerShot PRO 1 8Mpix 7xopt + 1GB 2/3" 8 MP CCD Black Canon PowerShot PRO 1 8Mpix 7xopt + 1GB 2/3" 8 MP CCD Black
(show image)
9140A032 PowerShot PRO 1 8Mpix 7xopt + 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot PRO 1 8Mpix 7xopt 64MB CF + GRATIS 2/3" 8 MP CCD Black Canon PowerShot PRO 1 8Mpix 7xopt 64MB CF + GRATIS 2/3" 8 MP CCD Black
(show image)
9140A011-VELB1 PowerShot PRO 1 8Mpix 7xopt 64MB CF + GRATIS 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot PRO 1 BE 2/3" 8 MP CCD Black Canon PowerShot PRO 1 BE 2/3" 8 MP CCD Black
(show image)
9140A015 POWERSHOT PRO 1 BE 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot Pro1 2/3" 8 MP CCD Black Canon PowerShot Pro1 2/3" 8 MP CCD Black
(show image)
9140A011 PowerShot Pro1 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot PRO 1 2/3" 8 MP CCD Black Canon PowerShot PRO 1 2/3" 8 MP CCD Black
(show image)
9140A009 POWERSHOT PRO 1 0.00
(excl. VAT)
0 (incl. VAT)