location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K QuickCamZoom VGA +Zoom silver+Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961325-0914?KIT
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
Guarantee: 2 years warranty
Long product name Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB :
The short editorial description of Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB

QuickCam Zoom VGA CMOS+Zoom silver + Headset Internet Chat
More>>>
Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB:
The official marketing text of Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB as supplied by the manufacturer

Bring your instant messages-and your drab desktop-to life with the stunning silver QuickCam Zoom. With just one click, you can add live video to your instant messages and share a smile with anyone, anywhere in the world. Thanks to the digital zoom and the automatic face-tracking technology, you can capture your special moments with more clarity and ease. You can also conduct video calls and conferences and say what's on your mind with live audio using the built-in microphone. With the QuickCam Zoom, it's never been easier to zoom in and get closer!

Short summary description Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB:
This short summary of the Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K QuickCamZoom VGA +Zoom silver+Headset, 640 x 480 pixels, 30 fps, Manual, USB, CMOS, Drivers & Utilities, Yahoo! Messenger, SpotLife Web Cam, SpotLife Web Album Creator, Logitech...

Long summary description Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech K QuickCamZoom VGA +Zoom silver+Headset webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech K QuickCamZoom VGA +Zoom silver+Headset. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Focus adjustment: Manual. Interface: USB, Sensor type: CMOS. Bundled software: Drivers & Utilities, Yahoo! Messenger, SpotLife Web Cam, SpotLife Web Album Creator, Logitech.... Minimum system requirements: PC: Windows 98, 2000, Me, XP Pentium II 400, Celeron 400, AMD Athlon processor (500Mhz or higher.... Minimum processor: Power Mac G3, G4, G4 Cube / Pentium II 400, Celeron 400, AMD Athlon processor (500Mhz or higher..., Minimum storage drive space: 200 MB, Cable type: 1 x USB cable - external - 2.1 m

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Focus adjustment
Manual
Design
Built-in microphone *
Yes
Interface *
USB
Sensor type
CMOS
Packaging content
Bundled software
Drivers & Utilities, Yahoo! Messenger, SpotLife Web Cam, SpotLife Web Album Creator, Logitech QuickCam, Logitech IM Video Companion, SpotLife VideoSnap, ImageStudio
System requirements
Minimum system requirements
PC: Windows 98, 2000, Me, XP Pentium II 400, Celeron 400, AMD Athlon processor (500Mhz or higher recommended) 64 MB RAM (or minimum OS requirement whichever is higher). 200 MB free hard drive space CD-ROM drive 16-bit colour display adapter Windows compatible sound card and speakers (full duplex sound card recommended) Mac: Mac OS 10.1.5+ 128 MB RAM Available USB port Mac OS 10.2 requires Power Mac G3, G4, G4 Cube; iMac; PowerBook G3, G4; iBook; or eMac computer, at least 128 MB of physical RAM and a built-in display or a display connected to an Apple-supplied video card.
Other features
I/O ports
1 x USB - 4 PIN USB Type B
Minimum processor
Power Mac G3, G4, G4 Cube / Pentium II 400, Celeron 400, AMD Athlon processor (500Mhz or higher recommended)
Minimum storage drive space
200 MB
Color
Yes
Cable type
1 x USB cable - external - 2.1 m
Compatible operating systems
Windows 98, 2000, Me, XP Mac OS 10.1.5+
Brand Image Article code product Stock Price from
Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB
(show image)
961325-0914 QUICKCAM ZOOM 0.00
(excl. VAT)
0 (incl. VAT)