location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eaton 500VA 300W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIN500AC
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:39:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended for industrial locations where temperatures range within 0°C and 50°C
  • - Protects equipment against blackouts, brownouts, overvoltages, surges and line noise
  • - Keeps power running during brief outages to allow time for safe system shutdown
  • - Restarts automatically when power is restored, eliminating a costly site visit
  • - Built-in clamp mounts easily to a “top hat” 35mm DIN rail with no mounting screws or brackets required
Guarantee: 2-year limited warranty
Long product name Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W :
The short editorial description of Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W

Eaton 500VA 300W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output
More>>>
Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W:
The official marketing text of Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W as supplied by the manufacturer

Flexible Power Protection for Smart Industrial Applications
The DIN500AC standby UPS system with hardwire AC input/output delivers reliable power and battery backup for computing, networking, control and storage equipment in factories, warehouses, edge computing locations and automated manufacturing and fabrication facilities. The rugged compact housing withstands demanding conditions and integrates seamlessly and securely into electrical enclosures in any non-traditional IT environment.

Ideal for Factory Floors and Extreme Temperatures
Get full use of the DIN500AC’s power capacity because there is no derating based on its operating temperature range of 0°C (32°F) to 50°C (122˚F), which expands the number of locations in which it can be used. Built to fit into small spaces, the DIN500AC is a UL 508 recognized component for use in industrial panels. Its pre-installed clamp enables quick mounting to a 35 mm DIN rail. Its fanless design reduces noise and increases reliability.

Reliable Battery Backup Keeps You Operational Through Power Outages
Power outages not only drain productivity from the factory floor, but they also damage expensive equipment. The DIN500AC protects productivity by providing enough runtime to maintain operation during a brief power outage and protects equipment by allowing it to complete an operation during an extended outage. It also prevents brownouts, overvoltages, surges and line noise from damaging equipment that could destroy data and contribute to costly downtime.

Convenient Automatic Restart
The DIN500AC automatically restarts when AC power is restored after an outage, eliminating the need for a costly site visit.

Stay in Control of Your Operation
LEDs on the front panel confirm normal operation and indicate alarm or fault status. Remote on/off and a battery indicator mode can help you avoid maintenance surprises. The DIN500AC is compatible with PowerAlert® Office software for UPS monitoring and control via USB connection.

Easy Preventative Maintenance and Initial Troubleshooting
The DIN500AC’s self-test capability and user-replaceable internal battery can extend the life of the UPS and minimize disruption to operations. A resettable circuit breaker helps prevent dangerous system overloads.

Short summary description Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W:
This short summary of the Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DIN500AC, Standby (Offline), 0.5 kVA, 300 W, Sine, 120 V, 120 V

Long summary description Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W:
This is an auto-generated long summary of Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W based on the first three specs of the first five spec groups.

Tripp Lite DIN500AC. UPS topology: Standby (Offline), Output power capacity: 0.5 kVA, Output power: 300 W. AC outlet types: Hardwire, Power plug: Hardwire. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Typical backup time at full load: 4 min. Form factor: Compact, Product color: Black, Housing material: Steel. Width: 12.1" (307.1 mm), Depth: 5.53" (140.5 mm), Height: 4.9" (124.5 mm)

Features
UPS topology *
Standby (Offline)
Output power capacity *
0.5 kVA
Output power *
300 W
Waveform *
Sine
Input operation voltage (min) *
120 V
Input operation voltage (max) *
120 V
Output operation voltage (min)
115 V
Output operation voltage (max)
115 V
Output frequency
50/60 Hz
Output voltage regulation
5%
Surge energy rating
588 J
Response time
8 ms
Number of input phases
1
Power factor
0.6
EMI/RFI noise filtering
Yes
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
Hardwire
Power plug
Hardwire
USB port
Yes
USB 2.0 ports quantity
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
12 V
Battery
Typical backup time at full load
4 min
Typical backup time at half load
14.5 min
Charging current
1.5 A
Cold start
Yes
Design
Form factor *
Compact
Housing material
Steel
Product color *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability compliance
Yes
Sustainability certificates
Federal Communications Commission (FCC), ICES, RoHS
Compliance certificates
Federal Communications Commission (FCC), ICES, RoHS
Weight & dimensions
Width
12.1" (307.1 mm)
Depth
5.53" (140.5 mm)
Height
4.9" (124.5 mm)
Weight
11.6 lbs (5.26 kg)
Package weight
13.2 lbs (6 kg)
Logistics data
Harmonized System (HS) code
8504.40.8500
Quantity per master (outer) case
1 pc(s)