location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé PORT‚G‚ R100 PM-1.1G 12.1" 0.25 GB DDR-SDRAM 40 GB Trident XP4m32 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PORT‚G‚ R100 PM-1.1G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPR10E-205M5-BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Portégé PORT‚G‚ R100 PM-1.1G 12.1" 0.25 GB DDR-SDRAM 40 GB Trident XP4m32 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.1 GHz
  • - 12.1" 1024 x 768 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
  • - Trident XP4m32
  • - 2 h
  • - Windows XP Professional
More>>>
Short summary description Toshiba Portégé PORT‚G‚ R100 PM-1.1G 12.1" 0.25 GB DDR-SDRAM 40 GB Trident XP4m32 Windows XP Professional:
This short summary of the Toshiba Portégé PORT‚G‚ R100 PM-1.1G 12.1" 0.25 GB DDR-SDRAM 40 GB Trident XP4m32 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé PORT‚G‚ R100 PM-1.1G, 1.1 GHz, 12.1", 1024 x 768 pixels, 0.25 GB, 40 GB, Windows XP Professional

Long summary description Toshiba Portégé PORT‚G‚ R100 PM-1.1G 12.1" 0.25 GB DDR-SDRAM 40 GB Trident XP4m32 Windows XP Professional:
This is an auto-generated long summary of Toshiba Portégé PORT‚G‚ R100 PM-1.1G 12.1" 0.25 GB DDR-SDRAM 40 GB Trident XP4m32 Windows XP Professional based on the first three specs of the first five spec groups.

Toshiba Portégé PORT‚G‚ R100 PM-1.1G. Processor frequency: 1.1 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Trident XP4m32. Operating system installed: Windows XP Professional. Weight: 2.4 lbs (1.09 kg)