location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX29DNF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB74021BZ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 23 ppm
  • - Color copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 65.7 lbs (29.8 kg)
Long product name Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm :
The short editorial description of Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm

533MHz, 256MB, 600dpi, 23ppm, Gigabit Ethernet, USB 2.0, 29.8kg, Grey
More>>>
Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm:
The official marketing text of Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm as supplied by the manufacturer

The AcuLaser CX29DNF has been developed to help small businesses and workgroups become more efficient without breaking their budgets. Multiple users can quickly print large-volume jobs to a professional standard, as well as scan, copy and fax. Options enable you to customise your device to meet the specific requirements of your business.

Highly versatile:
Consolidate printing, scanning, copying and faxing with a single device that has been designed to fit seamlessly into complex IT environments. Comes network-ready with numerous interfaces and emulations for easy integration, including Gigabit Ethernet, IPv6, Adobe PostScript 3 and PCL 5c/6.

High-quality results at speed:
Increase the productivity of your business by printing and copying at high speeds of up to 23 pages per minute in both mono and colour, while ensuring your text and graphics documents are crisp and vibrant with a print resolution of up to 600 x 600dpi.

Tailor to your needs:
Make your printer even more productive with an additional 250-sheet paper tray to increase capacity to 500 sheets. A high standard memory of 256MB can be increased by an additional 512MB to further boost performance.

Economical printing:
The AcuLaser CX29NF offers great value for money and its ENERGY STAR-qualified reduced power consumption helps businesses to further reduce total cost of ownership and environmental impact. Automatic double-sided printing as standard can help you save paper usage and costs by up to 50 percent.

Short summary description Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm:
This short summary of the Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX29DNF, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Direct printing

Long summary description Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm:
This is an auto-generated long summary of Epson AcuLaser CX29DNF Laser A4 600 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX29DNF. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 23 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Print speed (color, normal quality, A4/US Letter)
23 ppm
Warm-up time
15.5 s
Time to first page (black, normal)
15.5 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (color, normal quality, A4)
23 cpm
Time to first copy (black, normal)
21 s
Time to first copy (color, normal)
30 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.46 x 14" (215 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, Image, USB
Scan speed (color)
16 ppm
Scan speed (black)
8 ppm
Image formats supported
JPG, TIF
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
Country of origin
China
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
501 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IP/Sec, DHCP, SNMP v1/v2c/v3, BootP, RARP, HTTP, HTTPS, SMTP v1, SNTP, DDNS, AutoIP, Ping,WINS, Bonjour (mDNS), LDAP
Supported network protocols (IPv6)
IP/Sec, DHCP, SNMP v1/v2c/v3, BootP, RARP, HTTP, HTTPS, SMTP v1, SNTP, DDNS, AutoIP, Ping,WINS, Bonjour (mDNS), LDAP
Network
Network printing methods
TCP/IP: IPP, LPD/LPR, FTP, WSD, Port9100
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
533 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
28 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
1100 W
Power consumption (standby)
35 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
65.7 lbs (29.8 kg)
Packaging data
Package width
22.6" (575 mm)
Package depth
27" (685 mm)
Package height
39.3" (998 mm)
Package weight
78 lbs (35.4 kg)
Quantity per pack
1 pc(s)
Packaging content
Bundled software
EpsonNet Config (Web), Setup Assistance, IP Address Setup Tool, FAX Setup Tool, Status Monitor, Launcher, Address Book Utility, Scan Button Manager
Logistics data
Harmonized System (HS) code
84433100
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
35.2" (89.3 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
2 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
35.2" (89.3 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
16.9 x 21.4 x 23" (430 x 544.2 x 584.4 mm)
Network ready
Yes
Power supply type
AC
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Duplex (double-sided)
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:00:46
Uk has collected 1 expert review for Epson AcuLaser CX29DNF but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)