VTech logo

VTech Rijd & Leer Racer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30664
Info modified on:
20 Aug 2024, 13:36:53
Short summary description VTech Rijd & Leer Racer:

VTech Rijd & Leer Racer, 3 yr(s), Sounding, Speaking function, AA, Plastic, Multicolor

Long summary description VTech Rijd & Leer Racer:

VTech Rijd & Leer Racer. Recommended age (min): 3 yr(s), Recommended age (max): 8 yr(s), Sounding, Speaking function. Battery type: AA. Material: Plastic, Product color: Multicolor

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.