VTech logo

VTech Baby Bubbelpret Schildpad

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11367
Info modified on:
04 Jul 2024, 10:20:48
Short summary description VTech Baby Bubbelpret Schildpad:

VTech Baby Bubbelpret Schildpad, 1 yr(s), Sounding, Speaking function, AA, Plastic, Multicolor

Long summary description VTech Baby Bubbelpret Schildpad:

VTech Baby Bubbelpret Schildpad. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding, Speaking function. Battery type: AA. Material: Plastic, Product color: Multicolor

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.