location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech High Tea met Tante Sophie

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Tea met Tante Sophie
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-616923
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766169235
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 11:21:08
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech High Tea met Tante Sophie:
This short summary of the VTech High Tea met Tante Sophie data-sheet is auto-generated and uses the product title and the first six key specs.

VTech High Tea met Tante Sophie, 1.5 yr(s), Sounding, Speaking function, AA, Plastic, Multicolor

Long summary description VTech High Tea met Tante Sophie:
This is an auto-generated long summary of VTech High Tea met Tante Sophie based on the first three specs of the first five spec groups.

VTech High Tea met Tante Sophie. Recommended age (min): 1.5 yr(s), Recommended age (max): 6 yr(s), Sounding, Speaking function. Battery type: AA. Material: Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
6 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Game language
Dutch
Certification
CE
Learning & training skills
Learning & training skills
Motor skills training, Language skills training
Role playing
Yes
Power
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
11" (280 mm)
Weight & dimensions
Depth
3.94" (100 mm)
Height
10.4" (265 mm)
Weight
27.5 oz (780 g)
Packaging data
Package width
13.8" (350 mm)
Package depth
5.24" (133 mm)
Package height
13" (330 mm)
Package weight
2.47 lbs (1.12 kg)
Package volume
15.36 cm³
Package type
Try me box
Quantity per pack
4 pc(s)
Packaging content
Assortment of products
No
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Master (outer) case width
22.1" (561 mm)
Master (outer) case length
14.7" (373 mm)
Master (outer) case height
14.1" (357 mm)
Master (outer) case GTIN (EAN/UPC)
43417766169233
Master (outer) case weight
0.185 oz (5.25 g)
Master (outer) case volume
74.7 cm³
Harmonized System (HS) code
9503009590