TomTom logo

TomTom GO 2505 TM navigator Handheld/Fixed 5" Touchscreen 9.17 oz (260 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55263
Info modified on:
07 Mar 2024, 15:34:52
Long product name TomTom GO 2505 TM navigator Handheld/Fixed 5" Touchscreen 9.17 oz (260 g) Black:

GO 2505 TM - 5.0" (13 cm) 16:9 WQVGA (480 x 272 pixels), 4GB, Bluetooth, 260 g

Short summary description TomTom GO 2505 TM navigator Handheld/Fixed 5" Touchscreen 9.17 oz (260 g) Black:

TomTom GO 2505 TM, Internal, Canada, Mexico, USA, 5", 480 x 272 pixels, 16:9, Flash

Long summary description TomTom GO 2505 TM navigator Handheld/Fixed 5" Touchscreen 9.17 oz (260 g) Black:

TomTom GO 2505 TM. Antenna: Internal. Map coverage: Canada, Mexico, USA. Display diagonal: 5", Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Internal storage capacity: 4 GB. Form factor: Handheld/Fixed, Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.