location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxtor DiamondMax 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxtor Check ‘Maxtor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAXTOR DiamondMax 10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B300R0 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Maxtor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxtor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Maxtor DiamondMax 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133 :
The short editorial description of Maxtor DiamondMax 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133

HD Diamondmax 10 300GB UIDE133 7200rpm 1pk bulk
More>>>
Short summary description Maxtor DiamondMax 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133:
This short summary of the Maxtor DiamondMax 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Maxtor DiamondMax 10, 300 GB, 7200 RPM, 16 MB, 3.5", Ultra-ATA/133

Long summary description Maxtor DiamondMax 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133:
This is an auto-generated long summary of Maxtor DiamondMax 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133 based on the first three specs of the first five spec groups.

Maxtor DiamondMax 10. HDD capacity: 300 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Ultra-ATA/133

Brand Image Article code product Stock Price from
Maxtor

Maxtor DiamondMax 10 320GB Serial ATA II 16 MB 20pk bulk RoHS internal hard drive 7200 RPM 3.5"
(show image)
6V320F0?20PK DiamondMax 10 320GB Serial ATA II 16 MB 20pk bulk RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor DiamondMax 10 320GB Serial ATA II 16 MB RoHS internal hard drive 7200 RPM 3.5"
(show image)
6V320F0 DiamondMax 10 320GB Serial ATA II 16 MB RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor DiamondMax Diamond Max 10 internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA
(show image)
6L250S0 Diamond Max 10 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor DiamondMax Diamond Max 10 250Gb UATA 133 7200rpm 16Mb internal hard drive 3.5" Ultra-ATA/133
(show image)
6B250R0 DIAMOND MAX Diamond Max 10 250Gb UATA 133 7200rpm 16Mb 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor HDDMax10 160GB SATA150 7200 8MB 1pk bulk internal hard drive 7200 RPM 3.5" Serial ATA
(show image)
6B160M0 HDDMax10 160GB SATA150 7200 8MB 1pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor DiamondMax 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133
(show image)
L14R300 Maxtor DiamondMax 10 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor DiamondMax 10 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/133
(show image)
6B200P0 MAXTOR DiamondMax 10 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor Diamond Max 10 internal hard drive 300 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133
(show image)
6B300R0?20PK Maxtor Diamond Max 10 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor DIAMONDMAX 10 internal hard drive 250 GB 7200 RPM 16 MB 3.5" Ultra-ATA/133
(show image)
6B250R0 Maxtor DIAMONDMAX 10 0.00
(excl. VAT)
0 (incl. VAT)