location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2510i 25 inch Diagonal LCD Monitor computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2510i 25 inch Diagonal LCD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD005AA#BIS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:52:43
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited one-year parts and repair labour
Long product name HP 2510i 25 inch Diagonal LCD Monitor computer monitor :
The short editorial description of HP 2510i 25 inch Diagonal LCD Monitor computer monitor

HP 2510i 25 inch Diagonal LCD Monitor
More>>>
HP 2510i 25 inch Diagonal LCD Monitor computer monitor:
The official marketing text of HP 2510i 25 inch Diagonal LCD Monitor computer monitor as supplied by the manufacturer

Great views at a great price. The HP 2510i LCD monitor delivers bright, clear digital images and a host of clever features to enhance your movies, gaming and everyday computing.

Environmentally friendly, cost-saving

• The HP 2510i LCD monitor helps lower save money and electricity. It's ENERGY STAR® qualified, EPEAT Silver rated and lowers power consumption with the two lamp panel.


Design that works the way you want

• Get comfortable viewing. The 2510i lets you personalise your viewing experience with adjustable tilt and swivel, and optimise the display for movies, photos or games.


Performance for demanding digital viewing

• Enjoy movies, photos and gaming with crisp, clear resolution and blur-free images. Get 60 000:1 dynamic contrast ratio, 300 nits of Brightness and Full HD 1920 x 1080 resolution.

Short summary description HP 2510i 25 inch Diagonal LCD Monitor computer monitor:
This short summary of the HP 2510i 25 inch Diagonal LCD Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2510i 25 inch Diagonal LCD Monitor

Long summary description HP 2510i 25 inch Diagonal LCD Monitor computer monitor:
This is an auto-generated long summary of HP 2510i 25 inch Diagonal LCD Monitor computer monitor based on the first three specs of the first five spec groups.

HP 2510i 25 inch Diagonal LCD Monitor

Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:46:16
Uk has collected 4 expert reviews for HP 2510i 25 inch Diagonal LCD Monitor computer monitor and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
evogadget.com
Updated:
2013-02-20 03:36:47
This 25-inch monitor produced by HP sacrifices its HDMI port to keep a low price, but retains convenient perform...
Bottom line HP 2510i monitor has passed our benchmarks with real ease. This 25-inch is not an “empty-wallet”, thanks to a good price and a moderate power consumption. A display to invite users without any hesitation, but if they want HDMI digital video input added a...
0%