Epson logo

Epson C13S015384 printer ribbon

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75212
Info modified on:
09 Dec 2019, 17:43:23
Long product name Epson C13S015384 printer ribbon:

DFX-9000 ribbon, black

Epson C13S015384 printer ribbon:

Designed to precise specifications, EPSON’s fabric ribbons provide maximum durability for machines working in extreme environments.

Short summary description Epson C13S015384 printer ribbon:

Epson C13S015384, DFX-9000, Dot matrix, China, 10.1 lbs (4.6 kg), 5.51" (140 mm), 23.6" (600 mm)

Long summary description Epson C13S015384 printer ribbon:

Epson C13S015384. Compatibility: DFX-9000, Print technology: Dot matrix, Country of origin: China. Weight: 10.1 lbs (4.6 kg). Package width: 5.51" (140 mm), Package depth: 23.6" (600 mm), Package height: 1.57" (40 mm). Dimensions (WxDxH): 22.4 x 5.51 x 1.57" (570 x 140 x 40 mm). Minimum order quantity: 20 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.