CoreParts logo

CoreParts MSP0010 printer roller Printer transfer roller

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27000
Info modified on:
15 May 2020, 14:09:54
Guarantee:
1 year
Long product name CoreParts MSP0010 printer roller Printer transfer roller:

Transfer Roller W/Gear

Short summary description CoreParts MSP0010 printer roller Printer transfer roller:

CoreParts MSP0010, Printer transfer roller, Laser, Black, Lexmark S 1250, S 1250N, S 1255, S 1625, S 1855, S 1855N, S 2420N, S 2455, T520, T520 SBE, T520DN,..., 1 pc(s)

Long summary description CoreParts MSP0010 printer roller Printer transfer roller:

CoreParts MSP0010. Type: Printer transfer roller, Print technology: Laser, Product color: Black. Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.