location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 1.1 extension cable, A Male - A Female 5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB1250 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory :
The short editorial description of ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory

USB 1.1 extension cable, A Male - A Female 5m
More>>>
ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory:
The official marketing text of ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory as supplied by the manufacturer

Our strong business relations with both our suppliers in the far east and our clients in Europe is our major source of information on the latest developments in the market. These information channels provide the know-how to establish a state of the art product range.
Intronics has been ISO 9001: 2000 certified by Lloyd’s. Our procedures guaranty our customers a steady performance. Since years we prove that this didn’t decrease our flexibility.

Intronics offers a wide variety of USB cables.

Short summary description ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory:
This short summary of the ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

ACT USB 1.1 extension cable, A Male - A Female 5m, 196.9" (5 m), Ivory

Long summary description ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory:
This is an auto-generated long summary of ACT USB 1.1 extension cable, A Male - A Female 5m USB cable 196.9" (5 m) Ivory based on the first three specs of the first five spec groups.

ACT USB 1.1 extension cable, A Male - A Female 5m. Cable length: 196.9" (5 m). Product color: Ivory

Features
Product color *
Ivory
Weight & dimensions
Cable length *
196.9" (5 m)
Brand Image Article code product Stock Price from
ACT USB 1.1 extension cable, A Male - A Female 3m USB cable 118.1" (3 m) Ivory ACT USB 1.1 extension cable, A Male - A Female 3m USB cable 118.1" (3 m) Ivory
(show image)
SB1230 USB 1.1 extension cable, A Male - A Female 3m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 extension cable, A Male - A Female 1.8m USB cable 70.9" (1.8 m) Ivory ACT USB 1.1 extension cable, A Male - A Female 1.8m USB cable 70.9" (1.8 m) Ivory
(show image)
SB1200 USB 1.1 extension cable, A Male - A Female 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 cable, A - B 3m USB cable 118.1" (3 m) Ivory ACT USB 1.1 cable, A - B 3m USB cable 118.1" (3 m) Ivory
(show image)
SB1330 USB 1.1 cable, A - B 3m 0.00
(excl. VAT)
0 (incl. VAT)
ACT SB2205 USB cable USB 2.0 196.9" (5 m) USB A Ivory ACT SB2205 USB cable USB 2.0 196.9" (5 m) USB A Ivory
(show image)
SB2205 USB 2.0 A male - USB A female ivory 5.00 m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 cable, A - B 1.8m USB cable 70.9" (1.8 m) Ivory ACT USB 1.1 cable, A - B 1.8m USB cable 70.9" (1.8 m) Ivory
(show image)
SB1300 USB 1.1 cable, A - B 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 cable, A - B 5m USB cable 196.9" (5 m) Ivory ACT USB 1.1 cable, A - B 5m USB cable 196.9" (5 m) Ivory
(show image)
SB1350 USB 1.1 cable, A - B 5m 0.00
(excl. VAT)
0 (incl. VAT)