location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 1GB DIMM f Scenic W620 M430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2887-L114
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2017 04:15:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz :
The short editorial description of Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz

Memory 1 module PC 400 (PC 3200) DIMM compat. with this base unit
More>>>
Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz:
The official marketing text of Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz as supplied by the manufacturer

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz:
This short summary of the Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Memory 1GB DIMM f Scenic W620 M430, 1 GB, DDR2, 400 MHz

Long summary description Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz:
This is an auto-generated long summary of Fujitsu Memory 1GB DIMM f Scenic W620 M430 memory module DDR2 400 MHz based on the first three specs of the first five spec groups.

Fujitsu Memory 1GB DIMM f Scenic W620 M430. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz

Features
Internal memory *
1 GB
Features
Internal memory type *
DDR2
Memory clock speed *
400 MHz
Country Distributor
United Kingdom 1 distributor(s)