location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M310 Retail Red Optical Mouse Mini Wireless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.Q4488.U40
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 800 DPI Red
  • - RF Wireless
  • - AA
Long product name BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI :
The short editorial description of BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI

M310 Retail Red Optical Mouse Mini Wireless
More>>>
BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI:
The official marketing text of BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI as supplied by the manufacturer

Smart Wireless Receiver Storage

The BenQ M310 Wireless Mini Optical Mouse automatically powers OFF when the wireless receiver is stored in the Smart receiver storage compartment, ensuring that you don't leave it behind.

By pushing the left mouse button, right mouse button and scroll wheel simultaneously, you can turn your mouse power OFF/ON, saving battery between usages.

Wireless Receiver Eject Button
With one touch of the release button, you can eject the wireless receiver stored inside the mouse for simple connectivity.

Battery Cover Release Button
Changing batteries has never been so easy. A simple touch of a button releases the battery cover, making it easy to change batteries.

BenQ M310 is equipped with 800 dpi resolution optical technology, providing more moving accuracy. It’s available in cute pearl white, cool leather black and fantastic Ferrari red colour.

2 AAA recommended Duracell batteries and a portable bag are included in the clamshell retail packing.

Short summary description BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI:
This short summary of the BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ M310 Retail Red Optical Mouse Mini Wireless, RF Wireless, 800 DPI, Red

Long summary description BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI:
This is an auto-generated long summary of BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

BenQ M310 Retail Red Optical Mouse Mini Wireless. Device interface: RF Wireless, Movement resolution: 800 DPI. Product color: Red

Mouse
Device interface *
RF Wireless
Movement resolution *
800 DPI
Design
Product color *
Red
Power
Battery type
AA
Other features
Compatible operating systems
Window 98 SE or later
Mouse dimensions (WxDxH)
4.72 x 2.52 x 1.5" (120 x 64 x 38 mm)
Brand Image Article code product Stock Price from
BenQ Optical Wired PS2 mouse PS/2 400 DPI BenQ Optical Wired PS2 mouse PS/2 400 DPI
(show image)
99.Q3188.P1D Optical mouse Wired PS2 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q3488.C1D Optical mouse Wired COMBO 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical Wired PS2 mouse USB Type-A + PS/2 400 DPI BenQ Optical Wired PS2 mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q3488.P3D Optical mouse Wired PS2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)