location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Barbie Signature HPJ96 doll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barbie Check ‘Barbie’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Signature
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barbie Doll
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPJ96 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194735160709 show
Category: Dolls Check ‘Barbie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barbie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 00:59:24
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Barbie Signature HPJ96 doll
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Take home a part of Barbie The Movie with this collector Barbie doll! Wearing a pink gingham dress, she’s all set to have the best day ever in Barbie Land.
  • - Barbie doll models a vintage-inspired pink and white gingham dress with a matching belt and full, pleated skirt.
  • - Her long blond hair is styled in a half-up do and tied with a pink ribbon, perfectly showing off her daisy drop earrings.
  • - She looks just like film Barbie with her daisy chain necklace! An adorable pink bracelet and heart-adorned pink pumps complete her look.
  • - This posable doll comes in collectible Barbie The Movie packaging. Check out the whole collection for more fantastic gift ideas! Each sold separately, subject to availability.
Long product name Barbie Signature HPJ96 doll :
The short editorial description of Barbie Signature HPJ96 doll

Barbie Doll
More>>>
Barbie Signature HPJ96 doll:
The official marketing text of Barbie Signature HPJ96 doll as supplied by the manufacturer

Greetings from Barbie Land! This Barbie doll cuts a timeless silhouette in a sweet dress modeled after one of her character's iconic looks in Barbie The Movie. With her pink gingham dress, daisy necklace and pastel pumps, she's ready to have the best day ever in Barbie Land! In the likeness of Margot Robbie as Barbie, this doll makes a great gift for fans and collectors alike. Doll cannot stand alone. Colours and decorations may vary.

Short summary description Barbie Signature HPJ96 doll:
This short summary of the Barbie Signature HPJ96 doll data-sheet is auto-generated and uses the product title and the first six key specs.

Barbie Signature HPJ96, Fashion doll, Female, 3 yr(s), Boy/Girl, 13" (330.2 mm), 34.2 oz (970 g)

Long summary description Barbie Signature HPJ96 doll:
This is an auto-generated long summary of Barbie Signature HPJ96 doll based on the first three specs of the first five spec groups.

Barbie Signature HPJ96. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Boy/Girl. Height: 13" (330.2 mm), Weight: 34.2 oz (970 g). Material: Plastic, Fabric, Product color: Multicolor

Features
Product color *
Multicolor
Doll type *
Fashion doll
Doll's gender *
Female
Removable dress
Yes
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
99 yr(s)
Material
Plastic, Fabric
Flexible limbs
Yes
Country of origin
Indonesia
Battery
Batteries required
No
Technical details
Compliance certificates
CE
Weight & dimensions
Width
7" (177.8 mm)
Depth
3" (76.2 mm)
Height *
13" (330.2 mm)
Weight
34.2 oz (970 g)
Packaging data
Package width
6" (152.4 mm)
Package depth
3" (76.2 mm)
Package height
12.7" (323.8 mm)
Package weight
15.6 oz (442.3 g)
Package type
Window box
Packaging content
Batteries included
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
10194735160706
Master (outer) case width
6.81" (173 mm)
Master (outer) case length
9.88" (251 mm)
Master (outer) case height
14" (355 mm)
Master (outer) case weight
2.93 lbs (1.33 kg)
Quantity per master (outer) case
3 pc(s)
Quantity per intermodal container (20ft)
5015 pc(s)
Quantity per intermodal container (40ft)
10794 pc(s)
Products per intermodal container (48ft)
15264 pc(s)
Products per intermodal container (53ft)
16355 pc(s)
Supplier features
Assembly required
No
Languages support
Multi
Other features
Recommended age (min)
36 month(s)
Recommended age (max)
1188 month(s)