Eaton logo

Eaton B020-U16-19-IPF KVM switch Rack mounting Black

Data-sheet quality:
created/standardized by Icecat
Product views:
14743
Info modified on:
10 Aug 2024, 09:14:20
Bullet Points Eaton B020-U16-19-IPF KVM switch Rack mounting Black:
  • - Controls up to 16 servers or computers remotely via LAN, WAN or Internet
  • - Can daisy-chain up to 31 KVM switches to control 264 computers from one console
  • - External USB port lets you share a USB peripheral among connected computers
  • - Enables as many as 64 separate and secure user accounts
  • - 3 levels of security (Admin, User and Select) allow you to delegate proper access
Guarantee:
3 years
Long product name Eaton B020-U16-19-IPF KVM switch Rack mounting Black:

16-Port 1U Rack-Mount Console IP KVM Switch with 19 in. LCD, German Keyboard

Short summary description Eaton B020-U16-19-IPF KVM switch Rack mounting Black:

Eaton B020-U16-19-IPF, 1280 x 1024 pixels, Rack mounting, 29.1 W, 1U, Black

Long summary description Eaton B020-U16-19-IPF KVM switch Rack mounting Black:

Eaton B020-U16-19-IPF. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Product color: Black, Rack capacity: 1U, Cable length: 72" (1.83 m). Display: LCD. Power consumption (typical): 29.1 W

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.