location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P49w-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63DBRAT1IT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:49:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 124.5cm (49") DQHD 5120 x 1440 W-LED IPS
  • - 6ms, 32:9, 350cd/m², 2000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black :
The short editorial description of Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black

124.5cm (49") DQHD 5120 x 1440 W-LED IPS, 32:9, 350cd/m², 1.07B, 6ms, 178°/178°, 2000:1
More>>>
Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black:
The official marketing text of Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black as supplied by the manufacturer

The ThinkVison P49w-30 Monitor is a great companion for multitasking on tasks ranging from data
crunching to chasing stock market numbers. Its In-Plane Switching black panel technology delivers deep blacks and vivid, vibrant colors, while the wide viewing angles ensure that the screen is clearly visible from every angle. Enjoy a sharper view of your working world with its Dual QHD (5120 x 1440) resolution and 2000:1 contrast ratio. Get more done on a single screen with the 49-inch screen size and 32:9 screen aspect ratio. See crystal-clear views that appear consistent from every angle with the In-Plane Switching panel. 98% DCI-P3 color space coverage, along with an Avg. Delta E<2 lets you enjoy rich and vivid color representation. The ThinkVison P49w-30 Monitor sports a total of 13 ports, including two Thunderbolt™ 4 ports which facilitate extremely fast data transfer of up to 40 Gbps. Availability of an ethernet port lets you access your machines’ Intel® vPro® capabilities over the internet. Lenovo’s patented True Split allows you to work on content from two PCs on a single screen through the PBP function with just one cable. Switch easily between two connected PCs with Lenovo’s eKVM/KVM switch without the need for additional drivers. Enjoy loud and crystal-clear audio with the two built-in 5W speakers and benefit from the option to have a more convenient remote meeting experience with support for the MC60 Monitor Webcam. Let the ThinkVison P49w-30 Monitor help you create a robust performance-driven ecosystem with ease.

Short summary description Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black:
This short summary of the Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P49w-30, 49", 5120 x 1440 pixels, DQHD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black:
This is an auto-generated long summary of Lenovo ThinkVision P49w-30 LED display 49" 5120 x 1440 pixels DQHD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P49w-30. Display diagonal: 49", Display resolution: 5120 x 1440 pixels, HD type: DQHD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
49"
Display resolution *
5120 x 1440 pixels
HD type *
DQHD
Native aspect ratio *
32:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Contrast ratio (typical) *
2000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Response time (fast)
4 ms
Pixel pitch
0.00921 x 0.00921" (0.234 x 0.234 mm)
Pixel density
109 ppi
Viewable size, horizontal
47.2" (119.8 cm)
Viewable size, vertical
13.3" (33.7 cm)
Color depth
10 bit
Colour gamut standard
DCI-P3
Color gamut
98%
Performance
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Product color *
Black
Color name
Raven Black
Front bezel color
Black
Detachable stand
Yes
Feet color
Black
Certification
ENERGY STAR® Certified, TCO 9.0, TCO edge 2.0, EPEAT™ Gold, RoHS Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Eye Comfort
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
100 W
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Built-in KVM switch
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100, 100 x 200 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
6.1" (15.5 cm)
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
58 W
Power consumption (standby) *
0.5 W
Power consumption (max)
265 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, Thunderbolt, USB Type-A to USB Type-B
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
47.8" (1215.1 mm)
Depth (with stand)
10" (253.9 mm)
Height (with stand)
22.7" (576.3 mm)
Weight (with stand)
34.8 lbs (15.8 kg)
Width (without stand)
47.8" (1215.1 mm)
Depth (without stand)
4.35" (110.4 mm)
Height (without stand)
14.6" (370.1 mm)
Weight (without stand)
24.5 lbs (11.1 kg)
Bezel width (side)
0.0827" (2.1 mm)
Bezel width (top)
0.0827" (2.1 mm)
Bezel width (bottom)
0.776" (1.97 cm)
Packaging data
Package width
51.6" (1310 mm)
Package depth
11.1" (282 mm)
Package height
20.7" (525 mm)
Package weight
51.4 lbs (23.3 kg)