location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air Apple M M2 Laptop 15.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Ventura Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M2, 2023)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQKP3N/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194253710530 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2023 13:50:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Air Apple M M2 Laptop 15.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Ventura Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gray
  • - Apple M M2
  • - 15.3" 2880 x 1864 pixels IPS LED backlight
  • - 8 GB
  • - 256 GB SSD
  • - Apple GPU
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 66.5 Wh 35 W
  • - macOS Ventura
Long product name Apple MacBook Air Apple M M2 Laptop 15.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Ventura Gray :
The short editorial description of Apple MacBook Air Apple M M2 Laptop 15.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Ventura Gray

MacBook Air, 15.3" Liquid Retina, 2880x1864, Apple M2 8-core CPU, 10-core GPU, 256GB SSD, 8GB unified memory, 2 x Thunderbolt 3, 802.11ax, Bluetooth 5.3, macOS
More>>>
Short summary description Apple MacBook Air Apple M M2 Laptop 15.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Ventura Gray:
This short summary of the Apple MacBook Air Apple M M2 Laptop 15.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Ventura Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air , Apple M, 15.3", 2880 x 1864 pixels, 8 GB, 256 GB, macOS Ventura

Long summary description Apple MacBook Air Apple M M2 Laptop 15.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Ventura Gray:
This is an auto-generated long summary of Apple MacBook Air Apple M M2 Laptop 15.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Ventura Gray based on the first three specs of the first five spec groups.

Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 15.3", Display resolution: 2880 x 1864 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Ventura. Product color: Gray. Weight: 3.33 lbs (1.51 kg)

Your choice. Your Air.
Your choice. Your Air.

MacBook Air is all you — pick your size, pick your color, then go. Whichever model you choose, it’s built with the planet in mind, with a durable 100 percent recycled aluminum enclosure. And a fanless design means it stays silent even under intense workloads.

Two perfect sizes.
Two perfect sizes.

Whether you pick the 13- or 15‑inch laptop, both models are superlight and measure just under half an inch thin, so you can take yours anywhere.

Incredible speed and battery life?
Incredible speed and battery life?

The M2 chip brings more speed to everything you do — whether you’re editing a video for class, collaborating on a business plan, or streaming a show while you shop online. And with all-day battery life, you can leave the power adapter at home.

Compared to a PC laptop with an Intel Core i7 processor, MacBook Air delivers up to 2x faster performance, up to 50 percent faster web browsing, and up to 50 percent longer battery life.

Mac + iPhone.
Mac + iPhone.

Mac is designed to be just as easy to learn as iPhone. And whether you’re chatting with friends in Messages, transferring files with AirDrop, or locating devices with Find My — when you use Mac with iPhone, they work even better together.

iCloud.
iCloud.

With iCloud, you can store all your photos, contacts, and documents so they’re available on all your devices. Start a to-do list on your iPhone and check off items on your Mac — and so much more.

Migration Assistant.
Migration Assistant.

Easily move files, apps, and more from your old PC or Mac. And if you need any help, Apple Support is always just an online chat, phone call, or in-store appointment away.

Powerful apps built in.
Powerful apps built in.

Mac comes with apps like FaceTime, Freeform, Photos, and Keynote that let you get to work creating and collaborating on your next big idea.

A clear winner.
A clear winner.

The Liquid Retina display on MacBook Air is a sight to behold, with support for 1 billion colors and up to 2x the resolution of comparable PC laptops. Photos and videos pop with rich contrast and sharp detail, and text appears supercrisp for easy reading.

High-definition camera.
High-definition camera.

Look your best with the 1080p FaceTime HD camera, whether you’re catching up with friends and family or collaborating with coworkers around the globe.

Immersive sound system.
Immersive sound system.

The speakers on MacBook Air support Spatial Audio along with Dolby Atmos, so you can enjoy three-dimensional soundstages for music and movies.

Just your type.
Just your type.

The comfortable and quiet backlit Magic Keyboard comes with full-height function keys and Touch ID, which gives you a fast, easy, and secure way to unlock your Mac and sign in to apps and sites — all at the touch of a finger.

Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)