location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM900-GR-FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184790960
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless + Bluetooth Scissor key switch
  • - AZERTY French
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight
  • - Mouse included
  • - Graphite
  • - 2 pc(s)
More>>>
Short summary description DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Graphite:
This short summary of the DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM900, Wireless, RF Wireless + Bluetooth, Scissor key switch, AZERTY, Graphite, Mouse included

Long summary description DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Graphite:
This is an auto-generated long summary of DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Graphite based on the first three specs of the first five spec groups.

DELL KM900. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: AZERTY, Recommended usage: Office. Product color: Graphite. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard layout *
AZERTY
Keyboard language *
French
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Multi-device support
Yes
Windows keys
Yes
Hot keys
Yes
Number of hot keys
15
Frequency band
2.4 GHz
Bluetooth version
5.1
Security algorithms
128-bit AES
Design
Backlight *
Yes
Adjustable keyboard height
Yes
Product color *
Graphite
Surface coloration
Monochromatic
LED indicators
Keyboard low battery
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
3000 mAh
Service life of battery
20 month(s)
Power
Charging source
USB Type-C
Mouse
Mouse included *
Yes
Form factor
Right-hand
Movement resolution
8000 DPI
Buttons quantity
7
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical/Horizontal
Hyper-fast scrolling
Yes
Mouse battery type
Built-in battery
Mouse battery life
3 month(s)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Weight & dimensions
Keyboard dimensions (WxDxH)
4.79 x 17.3 x 0.815" (121.6 x 439.7 x 20.7 mm)
Keyboard weight
25.7 oz (728 g)
Mouse dimensions (WxDxH)
3.54 x 4.99 x 1.8" (89.8 x 126.7 x 45.8 mm)
Mouse weight
4.53 oz (128.4 g)
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Country Distributor
Nederland 3 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)