location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guitar Hero III: Legends of Rock (Guitar Bundle), PS2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95119 show
Show alternative article codes used in the online market place
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 2 Game series: Guitar Hero
  • - Language version: English
  • - Game genre: Music
  • - Developer: Redoctane, Neversoft
  • - ESRB rating: T (Teen)
Long product name Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2 :
The short editorial description of Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2

Guitar Hero III: Legends of Rock (Guitar Bundle), PS2
More>>>
Short summary description Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2:
This short summary of the Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2, PlayStation 2, T (Teen)

Long summary description Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2:
This is an auto-generated long summary of Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2 based on the first three specs of the first five spec groups.

Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2. Platform: PlayStation 2, ESRB rating: T (Teen), Developer: Redoctane, Neversoft

Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:13:28
Uk has collected 13 expert reviews for Activision Guitar Hero III: Legends of Rock (Guitar Bundle), PS2 English PlayStation 2 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2014-09-20 02:13:27
Confession time: back in the late eighties and early nineties I read a lot of rock and guitar magazines. It was a dark period - post-Appetite for Destruction and pre-Nevermind - and the pages were dominated by serious-looking, studio bound guitar...
80%
consumerelectronicsnet.com
Updated:
2014-09-20 02:13:28
of a song, you are given a review (3-5 stars, depending on how you did), which in Career Mode determines your gig fee. Get enough coin, and you can purchase guitars, skins, characters, outfits, and songs in the store. Got all that? Figure 1 shows a ty...
0%
videogamer.com
Updated:
2014-09-20 02:13:28
You know, I keep wondering, what would I have done if I was in Neversoft's shoes? You've just been handed the reigns of one of the best selling multi-platform franchises of the last few years, and you know that in order to succeed, the game needs a spa...
Bottom line A tough challenge, Large percentage of original recordings, Online play works, Track list is too broad...
80%
about.com
Updated:
2014-09-20 02:13:28
(PS3)Let me get to my chief complaint. Why cant I use my old guitars? Seriously? Why cant I use the new PS2 guitar with the PS3 version? And why the heck do we need a dongle? I understand the the Xbox 360 uses an evil protected wireless technology, b...
Good Guitar Hero III is easily as fun as the last two versionsGuitar Hero IIIs new gameplay modes bring much needed depthGH3s song list is superbThe new wireless PS3 guitar is a welcome addition...
Bad This game is much harder than Guitar Heroes of yoreJaggies, all over the place, yuckLimited character animationsA dongle required for the guitar, seriouslySame game, new twists, but the same game...
Bottom line The good news is that they didnt break it. Despite having a new developer (Neversoft, of Tony Hawk fame) Guitar Hero III (3) Legends of Rock is most certainly a Guitar Hero game. Dont worry, there are plenty of new twists in the old GH formula, but it is...
70%
gamechronicles.com
Updated:
2014-09-20 02:13:28
I love Guitar Hero…always have and always will, but right now I’m not its biggest fan. You see, Guitar Hero III: Legends of Rock has finally arrived. What used to be a PS2 exclusive snuck onto Xbox 360 earlier this year, and now, the third in...
Bottom line Whoever said, “the third time’s a charm” obviously wasn’t talking about Guitar Hero III: Legends of Rock. While the game has seen several key improvements in game modes and controllers, I found more than half of the songs simply no...
80%
gamespy.com
Updated:
2014-09-20 02:13:28
Weve already weighed in at length on the Xbox 360, Wii and PS3 versions of Guitar Hero III: Legends of Rock, which all rock hard and are all pretty similar outside of online offerings and other features like Achievements. For those who have stuck wit...
Good The core Guitar Hero experience remains intact; good setlist; solid Kramer wireless guitar.
Bad Awful jaggy graphics; boss battles and Hard difficulty feel unbalanced; no online features.
Bottom line Weve already weighed in at length on the Xbox 360, Wii and PS3 versions of Guitar Hero III: Legends of Rock, which all rock hard and are all pretty similar outside of online offerings and other features like Achievements. For those who have stuck with...
80%
gamezone.com
Updated:
2014-09-20 02:13:28
In 1993, frontman Rob Halford left legendary metal group Judas Priest and was replaced with Tim “Ripper” Owens, who was at the time lead singer of a Judas Priest cover band. Priest fans were hesitant to accept this addition to their favorite g...
93%
gameplaymonthly.com
Updated:
2014-09-20 02:13:28
Activision As the next installment in the explosively popular Guitar Hero franchise, Guitar Hero III: Legends of Rock has a great deal of hype to live up to. Its release was eagerly anticipated by scores of fans craving another dose of rock, myself amo...
0%
ign.com
Updated:
2014-09-20 02:13:28
Have you had enough Guitar Hero yet? The sales totaling into the millions and growing every day say you havent. Activision agrees. In 2007 alone weve already seen Guitar Hero 2 release on Xbox 360 and Guitar Hero Encore: Rocks the 80s on PS2, but th...
80%
gamespot.com
Updated:
2014-09-20 02:13:28
You wouldnt have been wrong to come into Guitar Hero III: Legends of Rock with some sense of trepidation. With original Guitar Hero developer Harmonix off the project and Tony Hawk creators Neversoft now on board, it would be fair to wonder if anythin...
Good The best tracklist of any Guitar Hero game to date, Lots of master tracks from the original bands and artists, Higher difficulty level ensures experienced players wont get bored quickly.
Bad Higher difficulty level ensures most peoples arms will fall off halfway through the expert career, Battle mode and boss battles arent interesting additions, A heavy dose of ingame advertising, No online play .
Bottom line Guitar Hero III ups the ante with more challenge and new modes, and though not all the new stuff is great, the terrific tracklist and gameplay are sure to hook you in...
75%
Brand Image Article code product Stock Price from
Activision

Activision Guitar Hero III: Legends of Rock (Guitar Bundle), Xbox 360 English
(show image)
95123 Guitar Hero III: Legends of Rock (Guitar Bundle), Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Guitar Hero III: Legends of Rock (Game Only), PS2 English PlayStation 2
(show image)
95135 Guitar Hero III: Legends of Rock (Game Only), PS2 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Guitar Hero III: Legends of Rock (Guitar Bundle), Wii English
(show image)
95125 Guitar Hero III: Legends of Rock (Guitar Bundle), Wii 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Guitar Hero III: Legends of Rock (Game Only), Xbox 360 English
(show image)
95137 Guitar Hero III: Legends of Rock (Game Only), Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)